location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12W1001YMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154691646 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:50:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i9-14900, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 2.0/5.4GHz, E-core 1.5/4.3GHz, 36MB
  • - 2x 32GB SO-DIMM DDR5-5200
  • - 2TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - NVIDIA GeForce RTX 4060 8GB
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in + 3Y Onsite from 1Y Courier/Carry In SEE (CPN)
Long product name Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey :
The long product name of Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-14900, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 2.0/5.4GHz, E-core 1.5/4.3GHz, 36MB, 2x 32GB SO-DIMM DDR5-5200, 2TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, NVIDIA GeForce RTX 4060 8GB, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3 vPro, Windows 11 Pro
More>>>
Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey:
The official description of Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Small in Size, Heavy on AI Capabilities
- 3.6L high-performing AI PC powered by 14th Gen Intel® Core™ i9 processor
- AI-assisted productivity, CPU, discrete NPU & GPU to optimize work & creativity
- Seamless collaboration across devices through Smart Connect
- Multilayered security & industry-leading WiFi 7 for advanced connectivity
- A rich selection of ports & slots with support for up to 8 displays

Short summary description Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey:
This short summary of the Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo Ultra, 2 GHz, Intel® Core™ i9, i9-14900, 64 GB, 2 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey:
This is an auto-generated long summary of Lenovo ThinkCentre neo Ultra Intel® Core™ i9 i9-14900 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Grey based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo Ultra. Processor frequency: 2 GHz, Processor family: Intel® Core™ i9, Processor model: i9-14900. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro. Power supply: 350 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 3,5 kg. Product colour: Grey

Top Tier Performance at All Levels
Top Tier Performance at All Levels

Engineered for multitasking and peak performance, and perfect for projects like coding the next big app or editing video footage, the 14th Gen Intel® Core™ i9 processor ensures your projects move as fast as your ideas.

Productivity Through Scalable Solutions
Productivity Through Scalable Solutions

Execute 3D models in real-time and process complex datasets instantly, thanks to the ThinkCentre Neo Ultra USFF’s AI-driven productivity with an independent NPU (neural processing unit) to optimize tasks, and deliver customized experiences.

Groundbreaking Graphics & Visuals
Groundbreaking Graphics & Visuals

With up to NVIDIA® GeForce RTX® 4060 GPU (graphical processing unit), this AI PC easily handles dynamic animations, visualizations, and more. Plus, AI enhancements make the device suitable for artists and enterprises.

Enterprise Stability & Reliability
Enterprise Stability & Reliability

With up to Intel vPro® technology, the ThinkCentre Neo Ultra AI PC delivers the multilayer security, management, and stability that IT pros love. Safeguard assets from cyber threats, get faster insights on your business, and optimize remote operations.

Unlock Your Musical Genius
Unlock Your Musical Genius

Leverage the ThinkCentre Neo Ultra PC's hybrid XPU capabilities to create AI-generated melodies from captivating jingles to immersive tunes and unlock a new dimension of musical inspiration. With Lenovo AI, your next masterpiece awaits discovery.

Steer Clear of Creative Barriers
Steer Clear of Creative Barriers

With generative AI tools such as Llama 2's deep language understanding and Stable Diffusion's ability to craft photorealistic images from plain prompts, Large Language Models' inferencing and training are simplified, empowering enterprise designers.

Foster Dynamic Learning via AI
Foster Dynamic Learning via AI

Make learning more interactive and effective by implementing avatar-guided sessions for your team. Hold Lenovo AI-driven live meetings to simulate customer interactions — boosting corporate productivity and fostering a culture of growth.

Manage Operations Remotely
Manage Operations Remotely

Enabling remote maintenance, training, and operations through VR content creation, the ThinkCentre Neo Ultra PC’s AI capabilities reduce downtime and costs, enhance skills across global teams, and blend virtual learning with real-world applications.

Extend Your Digital Workspace Readily
Extend Your Digital Workspace Readily

Enhance productivity by syncing your ThinkCentre Neo Ultra AI PC screen to a Lenovo Tab with Smart Connect. Through cross-device interaction, access increased workspace and handle multiple tasks easily — a smart solution for an innovative workday.

Control Your Devices Effortlessly
Control Your Devices Effortlessly

From dragging images, copying text, and creating hotspots to using your phone as a webcam, transitioning between devices is a breeze with Cross Control — use a single mouse, keyboard, or trackpad to control your PC, Tab, or phone simultaneously.

Access Mobile Apps on PC Swiftly
Access Mobile Apps on PC Swiftly

With Smart Connect’s App Streaming feature, enjoy high productivity and a synchronized digital life. Instantly access the mobile apps you have just used on your ThinkCentre Neo AI desktop, ensuring fluid integration and continuity in your workflow.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor model *
i9-14900
Processor cores
24
Processor threads
32
Processor boost frequency
5,4 GHz
Processor frequency *
2 GHz
Memory
Internal memory *
64 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Memory clock speed
5200 MHz
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
Network
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
2
HDMI version
2.1a
DisplayPorts quantity
4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Luna Grey
Volume
3,6 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Grey
Performance
Motherboard chipset
Intel SoC
Number of speakers
1
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Power
Power supply *
350 W
Weight & dimensions
Width *
195 mm
Depth *
191 mm
Height *
108 mm
Weight *
3,5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)