location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10FY0013US
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 210 W
  • - Intel® Core™ i5 i5-6400 2,7 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6400 (6M Cache, 2.7 GHz), 4GB DDR4, Intel HD Graphics 530, 500GB HDD, Gigabit Ethernet, Windows 7 Pro 64-bit
More>>>
Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small Form Factor
Featuring powerful performance in a compact design with the expansion ability of a tower, the SFF desktop starts at 19.9 lbs/9 kg, and supports both horizontal and vertical orientations.

Up to 6th Gen Intel® Core™ Processors
The 6th Gen Intel® Core™ processors deliver fast performance and nimble responsiveness. This feature-packed processor with built-in security is ready to take on your productivity, creativity, and entertainment needs without lagging. What's more, the processor helps expand the capabilities of Windows 10, giving you rich features to enhance your work or entertainment.

Up to Windows 10 Pro
Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, at any time - so you can get more done right from the start.

Platform Stability
The M800 SFF desktop features Intel® Stable Image Platform Program (SIPP), and boasts a full 27-month life cycle with no planned hardware changes affecting the preloaded software image. Image stability for long-term deployment helps to reduce transition, qualification, and testing costs – ensuring savings for your business.

Multiple Monitor Display
Maximize productivity with independent display support for up to three monitors. The expanded work area and easier navigation between applications helps improve productivity as you extend your desktop.

Solid Security
M800 desktops include some of the best security tools available in the industry. Disable USB ports to help prevent data theft and network security risks against unauthorized use of storage devices. The Trusted Platform Module (TPM) encrypts data and key information, like passwords and digital certificates, further securing applications, electronic transactions, and online communication. The M800 desktop also includes a chassis intrusion switch, which alerts against any unauthorized access attempts. Additional physical security through cable lock and Absolute® Computrace Support.

Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to the hardware within the M800. This is especially beneficial when working with multiple desktops.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics, which helps increase the life of the desktop. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures, and enables system monitoring with thermal alerts, helping prevent damage from overheating.

Green Leadership
Lenovo Desktop Power Manager enables enterprise-level power monitoring, and puts you in control of saving energy and keeping costs down. Plus, with ratings like ENERGY STAR 6.1, ULE Gold, EPEAT Gold, and 92% efficiency with 80+ Platinum power supply unit (PSU), you can feel good about helping the planet as well as your bottom line.

Priority Technical Support (Optional)
You demand a lot from your system, and Lenovo Services can help you stay productive. Bypass basic troubleshooting support with the option of receiving direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.

More Dust-Resistant Than Ever
ThinkCentre PCs are designed with best-in-class dust resistance and thermal management; yet still, our Lenovo engineers wanted to do even more for our next generation desktops. So, we’ve added the optional ThinkCentre Dust Shields, filters that reduce internal dust and dirt filtration by up to 42%. This feature extends the life of your M800, and improves reliability without impacting thermals or acoustics. The filters are easily removable and washable for long-term use.

Short summary description Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M800, 2,7 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M800. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400
Processor cores
4
Processor threads
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Design
Placement supported
Horizontal/Vertical
Water cooling system
No
Product colour *
Black
Performance
Motherboard chipset
Intel Q150
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
210 W
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
357 mm
Height *
88 mm
Weight *
5,6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:32:31
Uk has collected 1 expert review for Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%