Leitz logo

Leitz 52270035 desk tray/organizer Polystyrene Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71406
Info modified on:
07 Mar 2024, 15:34:52
Long product name Leitz 52270035 desk tray/organizer Polystyrene Blue:

0.28kg, A4, 255 x 70 x 357mm

Leitz 52270035 desk tray/organizer Polystyrene Blue:

- The toughest letter tray in its class, designed for strength and durability
- Flexible desktop solution when used in combination with Leitz Plus letter trays Slim, Jumbo and letter tray drawer unit
- Higher side walls allow for larger than average capacity
- Better organisation with vertical or "stepped" stacking
- Easy document access via large front hand-grab cutout

Short summary description Leitz 52270035 desk tray/organizer Polystyrene Blue:

Leitz 52270035, Polystyrene, Blue, 255 mm, 357 mm, 70 mm, 280 g

Long summary description Leitz 52270035 desk tray/organizer Polystyrene Blue:

Leitz 52270035. Material: Polystyrene, Product colour: Blue. Width: 255 mm, Length: 357 mm, Height: 70 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.