location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2big Quadra USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STGL12000400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660619402243 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office
  • - Desktop Silver
  • - HDD Storage drives installed 120 TB
  • - USB connectivity Hot-swap drive bays
Long product name LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver :
The long product name of LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 TB, 2 x HDD, 7200 RPM, HotSwap, RAID, 1 x USB 3.0, 2 x FireWire 800, 91 x 172 x 200 mm
More>>>
Short summary description LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver:
This short summary of the LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 2big Quadra USB 3.0, 120 TB, HDD, 3,6 kg, Desktop, Silver

Long summary description LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver:
This is an auto-generated long summary of LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver based on the first three specs of the first five spec groups.

LaCie 2big Quadra USB 3.0. Total installed storage capacity: 120 TB, Installed storage drive type: HDD. Chassis type: Desktop, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 91 mm, Depth: 172 mm, Height: 200 mm, Weight: 3,6 kg. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:15:54
Uk has collected 3 expert reviews for LaCie 2big Quadra USB 3.0 disk array 120 TB Desktop Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)