location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-1810 18 ppm A4 low volume copier / printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM-1810
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - Internal memory: 16 MB
  • - 27 kg
Long product name KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser :
The long product name of KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KM-1810 - 18cpm digital copier, 600dpi laser technology, 30-sheet ADF
More>>>
KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser:
The official description of KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Please note: This product requires a cover and installation package to function.

Designed by F.A Porsche the KM-1810 offers high quality copying and optional printing, making it ideal for any desktop or small workgroup. The standard document feeder ensures ease of use and an additional 250 sheet paper tray supports multiple paper stocks.


- 18cpm digital copier

- 600dpi laser technology

- Automatic 30-sheet document feeder

- 300-sheet input from 2 sources

- Optional 250-sheet paper cassette

- Long-life drum and components

Short summary description KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser:
This short summary of the KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA KM-1810 18 ppm A4 low volume copier / printer, Laser

Long summary description KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser:
This is an auto-generated long summary of KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser based on the first three specs of the first five spec groups.

KYOCERA KM-1810 18 ppm A4 low volume copier / printer. Print technology: Laser

Printing
Print technology *
Laser
Warm-up time
30 s
Time to first page (black, normal)
6 s
Copying
Copy speed (black, normal quality, A4)
18 cpm
Scanning
Greyscale levels
256
Input & output capacity
Total input capacity *
250 sheets
Input capacity for envelopes (primary tray)
50 sheets
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Weight & dimensions
Weight
27 kg
Other features
Hardware scan resolution
600 x 600 DPI
Dimensions (WxDxH)
497 x 497 x 445 mm
Power supply type
220~240V @ 50-60Hz
Maximum capacity
550 sheets
Type
Digital copier
Brand Image Product code Product Stock Price from
KYOCERA Kopieermachine KM-1810P Laser 18 ppm KYOCERA Kopieermachine KM-1810P Laser 18 ppm
(show image)
022A2999 Kopieermachine KM-1810P 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA Kopieermachine KM-1810P Laser KYOCERA Kopieermachine KM-1810P Laser
(show image)
KM-1810P Kopieermachine KM-1810P 0.00
(excl. VAT)
0 (incl. VAT)