location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5030N Color Laser Printer 24ppm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102F43UK0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 85000 pages per month
  • - Internal memory: 128 MB Built-in processor 400 MHz
Long product name KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4 :
The long product name of KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5030N Color Laser Printer 24ppm
More>>>
KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4:
The official description of KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are your colour printers putting a big financial strain on your company? Then take a look at the FS-C5030N from Kyocera. This speedy and compact printer is perfect for workgroups looking for a higher print volume combined with lower running costs.

Our unique ECOSYS technology has been delivering black and white printers with reduced costs for more than a decade. And this innovative system is also available for colour. In addition, this network-ready device can be shared from day one and fits seamlessly into any office environment. Talk to Kyocera about making the right colour choice and avoiding grey hairs.

Short summary description KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4:
This short summary of the KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5030N Color Laser Printer 24ppm, Laser, Colour, A4, 24 ppm, Duplex printing

Long summary description KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4:
This is an auto-generated long summary of KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5030N Color Laser Printer 24ppm. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
80 s
Time to first page (colour, normal)
12 s
Features
Maximum duty cycle *
85000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
Power PC750CXr
Performance
Processor frequency
400 MHz
Design
Certification
GS/TÜV/CE
Power
Power consumption (standby)
180 W
Power consumption (PowerSave)
21 W
Weight & dimensions
Weight
23 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
Standard media sizes
A4, B5, A5, Letter, Custom (148 x 210 – 216 x 356 mm
Maximum input capacity for envelopes
70
Power requirements
AC 220~240 V, 50/60 Hz
Networking features
Ethernet 10/100 Base-TX
Power consumption (active)
551 W
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:37
Uk has collected 3 expert reviews for KYOCERA FS-C5030N Color Laser Printer 24ppm Colour A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%