Ksix B8410BA600L, Battery, Black, Silver, Lithium-Ion (Li-Ion), 600 mAh, 3,7 V, Samsung J600/M608
Ksix B8410BA600L. Product type: Battery, Product colour: Black, Silver, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung J600/M608, Number of batteries included: 1 pc(s)