location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Keyhub 2 Port keyboard USB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyhub 2 Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500045
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Keyhub 2 Port keyboard USB Grey :
The long product name of Kensington Keyhub 2 Port keyboard USB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Numeric Keypad and 2 Port UsB Hub
More>>>
Kensington Keyhub 2 Port keyboard USB Grey:
The official description of Kensington Keyhub 2 Port keyboard USB Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, convenient, Lightweight. Ergonomically designed to make data entry a Joy!No external power source required
Simply plug into your computer USB port, to allow seamless connection of USB peripherals

Short summary description Kensington Keyhub 2 Port keyboard USB Grey:
This short summary of the Kensington Keyhub 2 Port keyboard USB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Keyhub 2 Port, Wired, USB, Grey

Long summary description Kensington Keyhub 2 Port keyboard USB Grey:
This is an auto-generated long summary of Kensington Keyhub 2 Port keyboard USB Grey based on the first three specs of the first five spec groups.

Kensington Keyhub 2 Port. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 19. Product colour: Grey

Keyboard
Device interface *
USB
Keyboard number of keys
19
Connectivity technology
Wired
Design
Product colour *
Grey
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Keyboard weight
82 g
Other features
Internal
No
Brand Image Product code Product Stock Price from
Kensington USB CalcPad keyboard Kensington USB CalcPad keyboard
(show image)
19423 USB CalcPad