location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55234 puzzle Contour puzzle 2 pc(s) Animals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Magnetic Interchangeable Animals Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552346
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:13:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 55234 puzzle Contour puzzle 2 pc(s) Animals
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contour puzzle
  • - Animals
  • - Preschool
  • - Any gender
  • - Recommended age (min): 1 yr(s)
  • - Magnetic
  • - Material: Wood
  • - 2 pc(s)
  • - Multicolour
Long product name Goula 55234 puzzle Contour puzzle 2 pc(s) Animals :
The long product name of Goula 55234 puzzle Contour puzzle 2 pc(s) Animals. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula - Magnetic Interchangeable Animals Puzzle, 12M+
More>>>
Goula 55234 puzzle Contour puzzle 2 pc(s) Animals:
The official description of Goula 55234 puzzle Contour puzzle 2 pc(s) Animals as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Have Fun Creating 6 Different Animals With This 12 Piece Magnetic Puzzles. Learn About Animals And Their Colours And Exchange The Different Pieces To Create Even More Animals. It Contains A Bag To Keep The Game.

Short summary description Goula 55234 puzzle Contour puzzle 2 pc(s) Animals:
This short summary of the Goula 55234 puzzle Contour puzzle 2 pc(s) Animals data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55234, 2 pc(s), Animals, 1 yr(s)

Long summary description Goula 55234 puzzle Contour puzzle 2 pc(s) Animals:
This is an auto-generated long summary of Goula 55234 puzzle Contour puzzle 2 pc(s) Animals based on the first three specs of the first five spec groups.

Goula 55234. Number of puzzle pieces: 2 pc(s). Genre: Animals, Recommended age (min): 1 yr(s), Recommended age (max): 2 yr(s). Width: 80 mm, Height: 170 mm

Features
Product type *
Contour puzzle
Genre *
Animals
Animal type(s)
Bird, Cat, Cow, Crocodile, Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
1 yr(s)
Recommended age (max)
2 yr(s)
Suitable for indoor use
Yes
Product colour
Multicolour
Material
Wood
Maximum number of players
1
Minimum number of players
1
Sounding
No
Magnetic
Yes
QR code
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Hand-eye coordination development, Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
80 mm
Depth
300 mm
Height
170 mm
Weight
260 g
Packaging data
Package width
213 mm
Package depth
170 mm
Package height
75 mm
Package weight
360 g
Package tare weight
100 g
Package volume
3569 cm³
Quantity per pack
1 pc(s)
Packaging content
Number of puzzles *
6
Number of puzzle pieces *
2 pc(s)
Batteries included
No
Safety warning
Not for children 0-3 years
No
EU TSD language
Dutch
EU TSD warning
No warning applicable
Supplier features
Assembly required
No
Number of packages
1
Suitable only for adults
No
Logistics data
Pallet height
156 cm
Pallet weight
130,7 kg
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
288 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case width
450 mm
Master (outer) case length
360 mm
Master (outer) case height
470 mm
Master (outer) case weight
9,64 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
9,24 kg
Master (outer) case volume
76140 cm³
Quantity per shipping (inner) case
1 pc(s)
Other features
Customs product code (TARIC)
95030061
Manual languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Disclaimer Goula 55234 puzzle Contour puzzle 2 pc(s) Animals:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.