location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53121 puzzle Shape puzzle 8 pc(s) Animals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puzzle 3 Levels Butterfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446531211
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 53121 puzzle Shape puzzle 8 pc(s) Animals
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Animals
  • - Infant
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Wood
  • - 8 pc(s)
  • - Multicolour
Long product name Goula 53121 puzzle Shape puzzle 8 pc(s) Animals :
The long product name of Goula 53121 puzzle Shape puzzle 8 pc(s) Animals. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Puzzle 3 Levels Butterfly 8 pieces, 22 x 22 cm, 2+
More>>>
Goula 53121 puzzle Shape puzzle 8 pc(s) Animals:
The official description of Goula 53121 puzzle Shape puzzle 8 pc(s) Animals as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goula is the trustworthy brand that combines the fun of playing with child development in a responsible and sustainable way.

Short summary description Goula 53121 puzzle Shape puzzle 8 pc(s) Animals:
This short summary of the Goula 53121 puzzle Shape puzzle 8 pc(s) Animals data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53121, 8 pc(s), Animals, 3 yr(s)

Long summary description Goula 53121 puzzle Shape puzzle 8 pc(s) Animals:
This is an auto-generated long summary of Goula 53121 puzzle Shape puzzle 8 pc(s) Animals based on the first three specs of the first five spec groups.

Goula 53121. Number of puzzle pieces: 8 pc(s). Genre: Animals, Recommended age (min): 3 yr(s). Width: 190 mm, Height: 190 mm

Features
Product type *
Shape puzzle
Genre *
Animals
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Suitable for indoor use
Yes
Product colour
Multicolour
Material
Wood
Minimum number of players
1
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
190 mm
Height
190 mm
Weight
200 g
Packaging data
Package width
190 mm
Package depth
15 mm
Package height
190 mm
Package weight
300 g
Package tare weight
100 g
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
8 pc(s)
Logistics data
Pallet height
162 cm
Pallet weight
441,3 kg
Number of cartons per pallet
49 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
1176 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case width
210 mm
Master (outer) case length
410 mm
Master (outer) case height
210 mm
Master (outer) case weight
8,7 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
8,3 kg
Master (outer) case volume
18081 cm³
Quantity per shipping (inner) case
6 pc(s)
Other features
Customs product code (TARIC)
95030061