location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in1 Puzzle Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18477
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184776
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 9 pc(s)
Long product name Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons :
The long product name of Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peppa Pig 12in1 Puzzle Pack, 16 x 14 cm, 3+
More>>>
Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons:
The official description of Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peppa is a loveable, cheeky little piggy who lives with her little brother George, Mummy Pig and Daddy Pig. Peppa's favourite things includes playing games, dressing up, days out and jumping in muddy puddles. Her adventures always end happily with a loud snort of laughter. The Peppa Pig 12in1 puzzle Pack is suitable for children aged 3 and older. Content: 12 puzzles.

Short summary description Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons:
This short summary of the Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 12in1 Puzzle Pack, 9 pc(s), Cartoons, 3 yr(s)

Long summary description Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons:
This is an auto-generated long summary of Peppa Pig 12in1 Puzzle Pack Jigsaw puzzle 9 pc(s) Cartoons based on the first three specs of the first five spec groups.

Peppa Pig 12in1 Puzzle Pack. Number of puzzle pieces: 9 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 3 yr(s). Width: 160 mm, Height: 140 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Recyclable
No
Material
Cardboard
Languages
Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/02/2016
Weight & dimensions
Width
160 mm
Height
140 mm
Packaging data
Package type
Box
Package width
450 mm
Package depth
70 mm
Package height
320 mm
Package weight
998 g
Package volume
10080 cm³
Packaging content
Number of puzzles *
12
Number of puzzle pieces *
9 pc(s)
Number of puzzle 2 pieces
9 pc(s)
Number of puzzle 3 pieces
9 pc(s)
Number of puzzle 4 pieces
16 pc(s)
Packaging content
Number of puzzle 5 pieces
16 pc(s)
Number of puzzle 6 pieces
16 pc(s)
Number of puzzle 7 pieces
25 pc(s)
Number of puzzle 8 pieces
25 pc(s)
Number of puzzle 9 pieces
25 pc(s)
Number of puzzle 10 pieces
36 pc(s)
Number of puzzle 11 pieces
36 pc(s)
Number of puzzle 12 pieces
36 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
210,8 kg
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
192 pc(s)
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
330 mm
Master (outer) case height
470 mm
Master (outer) case weight
6,59 kg
Master (outer) case tare weight
12 g