location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9350E headphones/headset Wireless Office/Call center Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9350E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN9350E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN9350E headphones/headset Wireless Office/Call center Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Office/Call center Headset
  • - Wireless 120 m
  • - 200 - 3500 Hz
  • - Microphone type: Boom
Long product name Jabra GN9350E headphones/headset Wireless Office/Call center Grey :
The long product name of Jabra GN9350E headphones/headset Wireless Office/Call center Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, 120m, 200 Hz - 3.5 kHz, 9 hours (talk), 118 dB SPL (RMS)
More>>>
Jabra GN9350E headphones/headset Wireless Office/Call center Grey:
The official description of Jabra GN9350E headphones/headset Wireless Office/Call center Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra GN9350e MS(9356-607-502)

- Optimized for Microsoft Office Communicator 2007 and Microsoft Lync 2010
- DSP and IntelliTone for superb sound quality
- Wireless range up to 120 meters
- Multi-unit conferencing capability

The dual-connection Jabra GN9300e Series wireless headset gives you high performance in both traditional and PC-based telephone environments. That means you can upscale or even replace your telephone system and still keep the same headsets. In short, the Jabra GN9300e Series provides all the benefits of hands-free mobility in a lightweight, ergonomic, and future-proof design.

The Jabra GN9300e Series uses state-of-the-art Digital Signal Processing technology to deliver enhanced sound quality and maintain a safe, consistent volume level. The Jabra GN9300e’s Series sleek boom-arm with its noise-cancelling microphone and enhanced wind noise reduction means your voice always carries clearly.

Wideband audio for PC-based IP telephony means the 6.8 kHz frequency range of the Jabra GN9300e Series is more than twice that of conventional telephony! High-definition sound of this calibre gives you the feeling of a true “face-to-face” conversation and lets you get more done more easily because you hear every detail the first time.

Intuitive and easy to use, the Jabra GN9350e offers a choice of wearing styles with softer earpiece materials, and features a sophisticated LCD display on the base unit, letting you set personal call parameters such as volume and audio output. A wireless range of up to 120 metres plus conference-call capability gives you added communications potential. And you can keep an optional second battery charged in the base and even hot-swap it to give you around-the-clock talk time.

The Jabra GN9350e and Jabra GN9330e USB are available in a special version optimised for Microsoft Office Communicator 2007 and Microsoft Lync 2010.

Features:

- Dual functionality for traditional and IP calls with Jabra GN9350e
- WiFi-friendly interference-free DECT technology
- Noise-cancelling microphone and wind noise reduction
- Enhanced sound & protection with DSP and IntelliTone
- Increased range up to 120 meters
- Three wearing styles: headband, earhook and neckband
- High definition wideband sound for IP calls

Short summary description Jabra GN9350E headphones/headset Wireless Office/Call center Grey:
This short summary of the Jabra GN9350E headphones/headset Wireless Office/Call center Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN9350E, Wireless, 200 - 3500 Hz, Office/Call center, 26 g, Headset, Grey

Long summary description Jabra GN9350E headphones/headset Wireless Office/Call center Grey:
This is an auto-generated long summary of Jabra GN9350E headphones/headset Wireless Office/Call center Grey based on the first three specs of the first five spec groups.

Jabra GN9350E. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 200 - 3500 Hz. Wireless range: 120 m. Weight: 26 g. Product colour: Grey

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
120 m
Headphones
Headphone frequency
200 - 3500 Hz
Microphone
Microphone type *
Boom
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Talk time
9 h
Standby time
120 h
Charging time
3 h
Weight & dimensions
Weight
26 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:22
Uk has collected 1 expert review for Jabra GN9350E headphones/headset Wireless Office/Call center Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%