Jabra logo

Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234691
Info modified on:
05 Jul 2024, 21:55:02
Bullet Points Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black:
  • - Up to 37 hours battery life
  • - Great for flexibility in noisy offices
  • - Bluetooth, up to 30m
  • - Connect to up to 2 devices
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - Busylight visible from all angles
  • - On-ear wearing style
  • - Fast charge
Warranty:
2 year
Long product name Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black:

Evolve2 65, 40mm Ø, 20Hz-20.000Hz, 30 mW, 100Hz-8.000Hz, 5V/500mA

Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black:

Great call.
Outstanding outcomes require outstanding call performance, and seamless, professional audio makes all the difference. We took the incredible call performance of our world-leading Evolve Series, and we made it even better, building in three strategically placed powerful professional microphones and adding our advanced digital chipset and latest signal processing technology. The result is outstanding call quality, every time.

It’s not just a great call. It’s the new standard of great calls.

UC-certified means UC-satisfied.
Satisfaction guaranteed isn’t something you hear very often these days, but we’re bringing it back; Evolve2 65 works with all leading Unified Communications (UC) platforms, for truly seamless collaboration.

If your UC platform of choice is Microsoft Teams, the Teams-certified variant is perfectly adapted and optimized to give you the best experience with the platform.

Hear the difference
We used our state-of-the-art sound lab to simulate a noisy office environment, with an office speech soundtrack played back through a speaker in a dummy head. Then we tested each product in exactly the same way as the same office soundtrack played, recording the microphone performance, to show how the call would sound to whoever you’re talking to.

Music so good, you can feel it.
We’ve built this headset with powerful leak-tolerant 40mm speakers and powered it with our most advanced digital chipset ever. With Evolve, we brought you great music while you work. With Evolve2, we’re taking audio quality to a whole new level.

It’s a professional headset, but not as you know it.

Soundproof your ears.
Whether you’re working in the office or on the go, background noise can really disrupt your flow. Put on your Evolve2 65 and feel the noise around you instantly fade, as the isolating foam oval ear cushions and pioneering new angled earcup design work to effectively block out your surroundings, giving you passive noise cancellation like you’ve never experienced.

You could say it’s like a portable quiet room for your head.

Don’t hide when you’re in your stride.
We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting, or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built-in security guard for your concentration.

Battery for days.
Whether you’re in and out of meetings, walking the corridors, or working remotely, it’s good to know your headset can handle the pace. Our advanced battery efficiency technology and that incredible little chipset have helped us to squeeze 37 hours* of juice out of this powerful wireless headset.

But we’ve got you covered with the handy charging stand as well, just in case.

True comfort. True luxury.
We set out to create a wireless headset that would feel so great, you’d forget you were even wearing it. We designed the perfect shape using biometric measurements from hundreds of heads. Then we added soft memory foam cushions that mold to your ear’s natural contours. Finally, we assembled it using durable, premium materials.

Because when it comes to your headset, true luxury is forgetting it’s there.

Thinking outside the box.
As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Jabra Direct
Jabra Direct makes sure that your headset always has the latest firmware, guaranteeing you’ll have the most up-to-date features, bug fixes and easy access to compatibility updates. With the user-friendly Direct Dashboard, staying current has never been easier.

Short summary description Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black:

Jabra 26599-899-999, Wireless, Office/Call center, 20 - 20000 Hz, 99,2 g, Headset, Black

Long summary description Jabra 26599-899-999 headphones/headset Wireless Head-band Office/Call center USB Type-A Bluetooth Black:

Jabra 26599-899-999. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Cable length: 1,2 m. Weight: 99,2 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.