location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-36 headphone/headset accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 14201-36
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-36 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487013266 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra 14201-36 headphone/headset accessory :
The long product name of Jabra 14201-36 headphone/headset accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 14201-36
More>>>
Jabra 14201-36 headphone/headset accessory:
The official description of Jabra 14201-36 headphone/headset accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electronic hook switch solution for selected Alcatel phones. Jabra Link 14201-36 enables remote electronic hook switch (EHS) control with Jabra wireless headsets and selected Alcatel phones. Once installed, employees can control their call directly from their Jabra wireless headsets, at or away from their desk. The Jabra Link 14201-36 supports Alcatel 8-Series (IP) and Alcatel 9 Series (UA) phones.

Short summary description Jabra 14201-36 headphone/headset accessory:
This short summary of the Jabra 14201-36 headphone/headset accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-36, Black

Long summary description Jabra 14201-36 headphone/headset accessory:
This is an auto-generated long summary of Jabra 14201-36 headphone/headset accessory based on the first three specs of the first five spec groups.

Jabra 14201-36. Product colour: Black

Features
Brand compatibility *
Alcatel
Compatibility
Alcatel IP Touch 4028/4038/4068/4029/4039, Jabra PRO 94XX / GO 6470
Product colour
Black
Electronic hook switch (EHS)
Yes
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
120 mm
Package depth
20 mm
Packaging data
Package height
240 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
290 mm
Master (outer) case length
400 mm
Master (outer) case height
610 mm
Master (outer) case weight
14,5 kg
Quantity per master (outer) case
120 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra 14121-27 headphone/headset accessory Headband Jabra 14121-27 headphone/headset accessory Headband
(show image)
14121-27 Jabra Pro900 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-32 headphone/headset accessory EHS adapter Jabra 14201-32 headphone/headset accessory EHS adapter
(show image)
14201-32 Jabra LINK 14201-32 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-31 headphone/headset accessory EHS adapter Jabra 14201-31 headphone/headset accessory EHS adapter
(show image)
14201-31 Jabra LINK 14201-31 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-22 headphone/headset accessory Jabra 14101-22 headphone/headset accessory
(show image)
14101-22 Mic covers, 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2100 Jabra GN2100
(show image)
0482-209 GN 2100 MicroBoom Tip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-17 headphone/headset accessory Cushion/ring set Jabra 14101-17 headphone/headset accessory Cushion/ring set
(show image)
14101-17 14101-17 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Connection cord Jabra Connection cord
(show image)
27352101 Connection cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14192-00 headphone/headset accessory Battery Jabra 14192-00 headphone/headset accessory Battery
(show image)
14192-00 Jabra A Battery 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-95 headphone/headset accessory Jabra 8800-00-95 headphone/headset accessory
(show image)
8800-00-95 8800-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-24 headphone/headset accessory Neckband Jabra 14121-24 headphone/headset accessory Neckband
(show image)
14121-24 Jabra A Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 5 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)