Ilve logo

Ilve Professional Plus Stainless steel Built-in 90 cm Gas 5 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
551
Info modified on:
09 Feb 2022, 19:29:54
Bullet Points Ilve Professional Plus Stainless steel Built-in 90 cm Gas 5 zone(s):
  • - Hob with cast iron pan supports
  • - Integrated switch-on on the knobs
  • - Safety valve
Long product name Ilve Professional Plus Stainless steel Built-in 90 cm Gas 5 zone(s):

90 cm stainless steel flush gas hob 5 burners - Dual

Short summary description Ilve Professional Plus Stainless steel Built-in 90 cm Gas 5 zone(s):

Ilve Professional Plus, Stainless steel, Built-in, 90 cm, Gas, Stainless steel, 5 zone(s)

Long summary description Ilve Professional Plus Stainless steel Built-in 90 cm Gas 5 zone(s):

Ilve Professional Plus. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 90 cm. Control type: Rotary, Control position: Top front. Width: 898 mm, Depth: 531 mm, Height: 65 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.