location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TW2223AS-B2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TW2223AS-B2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570124787
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 09:38:29
The date of the most recent change of this product data-sheet in Icecat.
Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Interactive flat panel Black
  • - 54,6 cm (21.5") 1920 x 1080 pixels 400 cd/m²
  • - Touchscreen 18 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 4 W
Long product name iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7 :
The long product name of iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", 54.6cm, 1920 x 1080, 16:9, 3000:1, 18 ms, 2 x 2W, Black, HDMI, RJ45 (LAN), Android 12 with GMS, Rockchip RK3399
More>>>
iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7:
The official description of iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite TW2223AS-B2 interactive Touch Panel PC with an elegant edge-to-edge glass design is a perfect choice for high-use environments. This monitor can operate 24/7 in landscape, portrait and face-up orientation. Thanks to the pre-installed Android 12 operating system it is possible to easily customize the monitor by installing applications directly to it. In combination with the 32GB storage, Wi-Fi connection, LAN (RJ45) and Bluetooth connectors, it makes the monitor especially suited for POS systems or information points in retail shops to educate customers about your products, as well as virtually limitless smart home applications.

ANDROID OS
Thanks to Android OS, you can easily customize the display to your needs by installing applications directly to it.

Short summary description iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7:
This short summary of the iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama TW2223AS-B2, Interactive flat panel, 54,6 cm (21.5"), 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7:
This is an auto-generated long summary of iiyama TW2223AS-B2 signage display Interactive flat panel 54,6 cm (21.5") Wi-Fi 400 cd/m² Full HD Black Touchscreen Built-in processor Android 12 24/7 based on the first three specs of the first five spec groups.

iiyama TW2223AS-B2. Product design: Interactive flat panel. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android 12. Product colour: Black

Display
Panel type
VA
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Number of simultaneous touchpoints
10
Native aspect ratio
16:9
Response time
18 ms
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.7 million colours
Pixel pitch
0,248 x 0,248 mm
Active display area (W x H)
478 x 269,5 mm
Display diagonal (metric)
54,6 cm
Horizontal scan range
30 - 84 kHz
Surface hardness
6H
Glass thickness
2,9 mm
Ports & interfaces
HDMI ports quantity *
1
USB port *
Yes
USB ports quantity
5
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
4 W
Design
Product design *
Interactive flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
Screen shape
Flat
Design
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
Mean time between failures (MTBF)
50000 h
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
Computer system
Computer system *
Yes
Built-in processor *
Yes
Processor family
ARM Rockchip
Processor frequency
1,8 GHz
Processor cores
2
Internal memory
4 GB
On-board graphics card model
A72 + A53
Internal storage capacity
32 GB
Operating system installed
Android 12
Weight & dimensions
Display width
504,5 mm
Display depth
32 mm
Display height
302 mm
Display weight
3,61 kg
Packaging data
Package width
640 mm
Package depth
121 mm
Package height
410 mm
Package weight
5,98 kg
Packaging content
Cables included
AC
Certificates
Certification
CE, EAC, RoHS support, ErP, WEEE, REACH, UKCA
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Bluetooth version
5.2
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)