location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3750 M4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8722D2G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-4650 2,7 GHz
  • - 384 GB 1333 MHz DDR3-SDRAM 24 x 16
  • - 6,4 TB
  • - Rack (2U) 1400 W
Long product name IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W :
The long product name of IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

x3750 M4, 4x Xeon 8C E5-4650 130W 2.7GHz/1600MHz/20MB, 24x 16GB, 32x 200GB HS 1.8in SATA, 3x SR M5110, 2x 1400W p/s, Rack
More>>>
Short summary description IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W:
This short summary of the IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM System x 3750 M4, 2,7 GHz, E5-4650, 384 GB, DDR3-SDRAM, 6,4 TB, Rack (2U)

Long summary description IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W:
This is an auto-generated long summary of IBM System x 3750 M4 server 6,4 TB Rack (2U) Intel® Xeon® E5 Family E5-4650 2,7 GHz 384 GB DDR3-SDRAM 1400 W based on the first three specs of the first five spec groups.

IBM System x 3750 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,7 GHz, Processor model: E5-4650. Internal memory: 384 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 24 x 16 GB. Total storage capacity: 6,4 TB, HDD size: 1.8", HDD interface: Serial ATA, Serial ATA II, Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1400 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Brand Image Product code Product Stock Price from
IBM

IBM System x USB Memory Key for VMWARE ESXi 5.1 server
(show image)
41Y8311 USB Memory Key for VMWARE ESXi 5.1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x USB Memory Key for VMware ESXi 5.0 Update 1 server
(show image)
41Y8307 USB Memory Key for VMware ESXi 5.0 Update 1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x Blank USB Memory Key for VMWare server
(show image)
41Y8298 System x Blank USB Memory Key for VMWare 0.00
(excl. VAT)
0 (incl. VAT)