IBM logo

IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4,8 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22813
Info modified on:
31 May 2022, 00:50:31
Long product name IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4,8 TB:

Ultrium Tape Library 3582 with Ultrium 2 LVD Tape Drive with EU1 power cord 13F9979

Short summary description IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4,8 TB:

IBM Ultrium Tape Library 3582 Model L23, Storage auto loader & library, Tape Cartridge, AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE..., 4,8 TB, 9,6 TB, LTO Ultrium 2

Long summary description IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4,8 TB:

IBM Ultrium Tape Library 3582 Model L23. Product type: Storage auto loader & library, Media type: Tape Cartridge, Compatible operating systems: AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE.... Native capacity: 4,8 TB, Compressed capacity: 9,6 TB, Media types supported: LTO Ultrium 2. Power requirements: 100-240 VAC, 50/60 Hz. Weight: 30,3 kg. Dimensions (WxDxH): 455 x 654 x 194 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.