location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CADUAL4KDOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611702051
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
i-tec CADUAL4KDOCK user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect your notebook, tablet or smartphone to additional monitors and your favourite hardware via a single USB-C or USB-A port (cables included)
  • - 1x USB-C port for connecting to a host with USB-C or USB-A interface
  • - Graphic interface: 2x HDMI and 2x Display Port. The docking station supports the connection of max. 2 monitors. Resolution:
  • - 1 monitor connected via 2 DP cables: 1x DP + 1x DP supports up to 5K 5120×2880@60Hz, host graphic card have to support 5K resolution
  • - 2 monitors connected simultaneously: 1x DP + 1x DP supports up to 4K 4096 x 2160@60Hz; 1x DP + 1x HDMI supports up to 4K 4096 x 2160 @ 60Hz; 1x HDMI + 1x HDMI supports up to 4K 4096 x 2160 @ 60Hz
  • - 6x USB-A 3.0 ports for connecting all existing hardware and accessories. USB-A ports are compatible with USB 3.1 and backward compatible with USB 3.0 / 2.0 devices
  • - Features DisplayLink DL6950, VIA VL813 chipset
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10/100/1000 Mbps speeds
  • - Kensington lock slot to discourage theft
  • - Separate 3.5 mm audio input / output jacks
  • - Power-saving on / off switch allowing quick and easy reset of the docking station & power LED indicator
  • - 1x power supply input – external power adapter (output: DC 20V/2A)
  • - Supports Windows 7/8/8.1/10, Mac OS X, Linux Ubuntu 14.04 / 16.04, Android 6 and later
  • - Cross-brand and cross-platform compatibility
Warranty: 2 years
Long product name i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise :
The long product name of i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
More>>>
i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise:
The official description of i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This docking station is designed to be used with any laptop, tablet or smartphone regardless of type, brand or operating system. All you need is for your laptop/tablet/phone to have a free Thunderbolt 3 or any USB port (minimum of USB 3.0 recommended)

Do you enjoy detailed graphics with high resolution? If so, then this station can allow you to connect to up to two external monitors or TVs with up to 4K resolution! And of course, you can enjoy truly smooth video thanks to high refresh rate of 60 Hz.

Printer? Keyboard? Mouse? External hard drive or flash drive? Charging cable for your phone? You can connect all your devices to the docking station quickly and easily. In addition, you can connect to the Internet thanks a LAN port, eliminating any worries with variable speed and quality of Wi-Fi networks.

A clear table is the backbone of any modern workspace. If your monitor supports the VESA mounting standard, you can easily install the docking station behind your monitor using an optional frame accessory (order code: VESADOCK1). Cables and other devices occupying space on the table will be a thing of the past.

Enhance your notebook, tablet or smartphone, utilising USB-C or USB-A connectivity. This Thunderbolt 3 compatible USB-C dual monitor docking station features the latest DisplayLink DL9650 chipset and offers the flexibility of both USB-C and USB-A host interfaces (cables included).

The unit is equipped with four graphic outputs, 2x HDMI and 2x DisplayPort, although a maximum of two monitors can be supported simultaneously. Connect two monitors simultaneously and enjoy the higher 4096 x 2160 resolution @ 60 Hz, using any interface configuration (DP + DP, DP + HDMI, HDMI + HDMI). 5K resolution (5120 x 2880 @ 60 Hz) is supported when a single monitor is connected via two DisplayPort cables.

6x USB-A 3.0 ports (USB 3.0 / 2.0 compatible) make it easy to connect all of your existing hardware and Gigabit Ethernet RJ45 port provides reliable, robust and high speed internet connection, supporting 10 / 100 / 1000 Mbps speeds. 3.5 mm audio jacks can be found on the front panel and an easily accessible power-saving on / off switch can be found on the rear panel. The addition of a Kensington lock slot provides additional security, especially for those working regularly in public spaces.

i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. The unit is extremely compact, perfect for use at home or in the office. Due to the hybrid interface option especially hot desk use, due to the USB-C or USB-A interface options.

This docking station is suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Acer Switch Alpha 13, Dell XPS 13, HP Elitebook Folio G1 and ASUS UX390UAK, as well as other devices with USB-C connectivity.

* 5K resolution is supported only by Windows

Short summary description i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise:
This short summary of the i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec CADUAL4KDOCK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, Turquoise

Long summary description i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise:
This is an auto-generated long summary of i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise based on the first three specs of the first five spec groups.

i-tec CADUAL4KDOCK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Turquoise, Maximum digital resolution: 5120 x 2880 pixels, Cable lock slot type: Kensington. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 2 A. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04, Ubuntu 17.10, Ubuntu 18.04 LTS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
2
DisplayPorts quantity
2
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A, USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
5120 x 2880 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Turquoise
On/off switch
Yes
LED indicators
Yes
Housing material
Plastic
Power
Power source type
AC
AC input voltage
100 - 240 V
Input current
2 A
Power
Output voltage
20 V
Output current
2 A
Power plug type
Type C
Power cable length
1,2 m
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04, Ubuntu 17.10, Ubuntu 18.04 LTS
Other operating systems supported
Android
Weight & dimensions
Width
88 mm
Depth
233 mm
Height
27 mm
Weight
338 g
Packaging data
Quantity per pack
1 pc(s)
Package width
144 mm
Package depth
314 mm
Package height
60 mm
Package weight
900 g
Packaging content
Cables included
USB Type-A to USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
USB data transfer rates
5000 Mbit/s
Brand Image Product code Product Stock Price from
i-tec C31TRAVELDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey, Turquoise i-tec C31TRAVELDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey, Turquoise
(show image)
C31TRAVELDOCKPD USB-C Travel Dock 4K HDMI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPD USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White
(show image)
U3DVIDOCKLUK USB 3.0 HD Video Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3METALDOCKUK laptop dock/port replicator Docking Black, Blue, Silver i-tec U3METALDOCKUK laptop dock/port replicator Docking Black, Blue, Silver
(show image)
U3METALDOCKUK USB 3.0 Metal Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31FLATDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31FLATDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31FLATDOCKPD USB-C Low Profile Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)