HPE logo

HPE 713975R-B21 memory module 2 GB 1 x 2 GB DDR3 1600 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94995
Info modified on:
09 Mar 2024, 14:04:25
Long product name HPE 713975R-B21 memory module 2 GB 1 x 2 GB DDR3 1600 MHz ECC:

2GB (1x2GB) Single Rank x8 PC3L-12800E (DDR3-1600) Unbuffered CAS-11 Low Voltage Memory Kit, Refurbished

Short summary description HPE 713975R-B21 memory module 2 GB 1 x 2 GB DDR3 1600 MHz ECC:

HPE 713975R-B21, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HPE 713975R-B21 memory module 2 GB 1 x 2 GB DDR3 1600 MHz ECC:

HPE 713975R-B21. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.