HPE logo

HPE 639703-L21 processor 3,3 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4389
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 639703-L21 processor 3,3 GHz 8 MB L3:

ML110 G7 Intel Xeon E3-1240 (3.30GHz/4-core/8MB/80W) FIO Processor Kit

Short summary description HPE 639703-L21 processor 3,3 GHz 8 MB L3:

HPE 639703-L21, Intel® Xeon® E3 Family, LGA 1155 (Socket H2), 32 nm, E3-1240, 3,3 GHz, 64-bit

Long summary description HPE 639703-L21 processor 3,3 GHz 8 MB L3:

HPE 639703-L21. Processor family: Intel® Xeon® E3 Family, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Market segment: Server

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.