HP logo

HP USB Optical 2.9M Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18126
Info modified on:
22 Jul 2024, 18:03:26
End of life date:
30 Sept 2024
Bullet Points HP USB Optical 2.9M Mouse:
  • - Optical tracking - Reduce sticking and constant cleaning with optical tracking – a system that works through light with less moving parts for greater durability than ball-based mice.
  • - Users benefit from a smooth, contoured shape that fits both hands – and a wheel that functions as a third button.
  • - The optical sensor within the HP USB Optical Scroll Mouse employs a scan rate of 800dpi and enables crisp motion without a mouse pad, ball or roller.
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Optical 2.9M Mouse:

USB Optical 2.9M Mouse

HP USB Optical 2.9M Mouse:

Utilizing the latest optical sensing technology, the HP USB Optical Scroll Mouse records precise motion over a variety of surfaces without a mouse pad.

Short summary description HP USB Optical 2.9M Mouse:

HP USB Optical 2.9M Mouse, Ambidextrous, Optical, 800 DPI, Black

Long summary description HP USB Optical 2.9M Mouse:

HP USB Optical 2.9M Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Movement resolution: 800 DPI, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.