HP logo

HP Y6P08AA internal solid state drive 2 TB Serial ATA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241368
Info modified on:
01 Oct 2024, 19:54:27
End of life date:
30 Sept 2021
Warranty:
HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP Y6P08AA internal solid state drive 2 TB Serial ATA:

2TB SSD, SATA

HP Y6P08AA internal solid state drive 2 TB Serial ATA:

Significantly improve boot-up, shut down, and application loading times and overall application responsiveness with the HP 2TB SATA SSD.

Short summary description HP Y6P08AA internal solid state drive 2 TB Serial ATA:

HP Y6P08AA, 2 TB

Long summary description HP Y6P08AA internal solid state drive 2 TB Serial ATA:

HP Y6P08AA. SSD capacity: 2 TB, Component for: PC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.