6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel® HD Graphics 520, LAN, WLAN, WebCam, Windows 7 Professional 64-bit
Thin, light, and ready to work
Impressively thin and light, the HP EliteBook 840 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.
Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 840.
Self-healing safeguard
HP Sure Start with Dynamic Protection checks your BIOS every 15 minutes to detect attacks and corruption then self-heals the BIOS automatically.
Give your fingers a break
Enjoy a remarkable balance of comfort and feedback with the HP Premium Keyboard engineered for accuracy.
Storage options galore
Get the speed and space you need without having to use external storage. Dual drive support options quickly boot, wake, and run your system on a fast SSD[3] and let you maintain access to your files with a high-capacity HDD.[3]
Field ready
Stand up to the workload with an EliteBook that passed MIL-STD 810G testing.[4]
In-house serviceability
Expand your system’s memory, battery, storage, and WWAN components.[5]
Impressive sound
Experience the difference with HP Clear Sound AMP and the HP EliteBook 840 speakers.
Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Reduction Software.
HP EliteBook 840 G3, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black, Silver