HP logo

HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103839
Info modified on:
13 Jul 2023, 00:38:47
End of life date:
16 Oct 2016
Bullet Points HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:
  • - Enjoy easy wireless printing from any room – from your smartphone, tablet or PC.<sup>[1]</sup>
  • - Print, scan and copy the documents you need, using an all-in-one designed to be simply affordable.
  • - Save precious space with a compact all-in-one that fits wherever you need it – close at hand or out of the way.
  • - Conserve resources without sacrificing performance – this all-in-one is ENERGY STAR® qualified. Reduce your impact even more with free, easy cartridge recycling.<sup>[6]</sup>
Warranty:
Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to /support
With services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP Technology. Comes with one-year technical phone support; one-year limited hardware and access to 24/7 award-winning support services through /support
Long product name HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

DeskJet 2545 All-in-One Printer, Thermal Inkjet, 7ppm, A4, 2" LCD

HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

Enjoy easy wireless printing from any room – plus scanning and copying too – with this simple and affordable HP Deskjet all-in-one.[1] Save space with a compact design that fits anywhere and get started in no time with quick and easy setup.

Short summary description HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2545, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2545. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Disclaimer HP DeskJet 2545 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi K9B57B:
[1] An app or driver may be required to use HP wireless direct. For more information, see www.hp.com/go/wirelessprinting. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[2] Supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later) and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone and iPod touch are trademarks of Apple Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.
[3] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only. For information on compatibility, visit hp.com/go/autowirelessconnect.
[4] Mobile device requires wireless access point and Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For more details, see hpconnected.com.
[5] High capacity Original HP 301XL Ink Cartridges not included, please purchase separately); less cost compared with standard capacity Original HP 301 ink cartridges based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[6] Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, visit hp.com/recycle.
[7] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.