location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S270c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1M38AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793565858 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:17:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68,6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 300 cd/m² 3000:1
  • - 35 W
Long product name HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver :
The long product name of HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" FHD (1920 x 1080) LED, 16:9, 300 cd/m², 65 W, 6.7 kg
More>>>
HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
The official description of HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Show off your PC and mobile device content in a remarkable new way with the HP Elite Display S270c Curved Monitor, HP’s first curved commercial display—68,6 cm (27”) diagonal of an elegant, immersive visual experience with enhanced peripheral readability.

Expand your view.

Enhance your visual perception with a 1920 x 1080 Full HD curved screen that increases your field of vision vs. a flat 16:9 FHD display of the same size.

Deliver glamorous presentation from every device.

Instantly mirror your smart phone or tablet content to the super-sized screen through an easy MHL connection that also keeps your devices charged and ready to go.

Get all the sights and sounds.

Make the most of your media with an expansive visual experience from wide viewing angles, and enjoy immersive quad-speaker DTS Audio that provides a more natural audio experience with maximized bass response.

Featuring:
Cause a stir.

Set the bar for stylish performance with a sleek, modern black-and-silver color palette, thin design, and stellar front of screen from 82 ppi and 98% sRGB color gamut, plus low reflection and distortion for consistent imagery across the screen.

Meet your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Breathe easy.

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services.

Be responsible.

Reduce power consumption and help lower costs with an intelligent, energy-efficient design that is ENERGY STAR® and TCO qualified, EPEAT® Silver registered. Includes mercury-free display backlights, low halogen, and arsenic-free display glass.

Short summary description HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP S270c, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Silver

Long summary description HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP S270c computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP S270c. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Display surface
Matt
Supported graphics resolutions
720 x 400, 1440 x 900, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,311 x 0,311 mm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
4
RMS rated power
16 W
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Certification
UL, CSA, CE, KCC, NOM, TUV-S, TUV-GS, CCC, CEL, ISC, VCCI, PSB, BSMI, EAC, RCM, FCC, CB
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ports & interfaces
Audio input
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-1 - 20°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0,5 W
Power consumption (max)
65 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
744,7 mm
Depth (with stand)
165,1 mm
Height (with stand)
459,6 mm
Weight (with stand)
6,7 kg
Width (without stand)
744,7 mm
Depth (without stand)
60,4 mm
Height (without stand)
378,6 mm
Weight (without stand)
5,5 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A