HP logo

HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116737
Info modified on:
17 Oct 2024, 00:02:30
Warranty:
90 days
Long product name HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):

PageWide XL 4100 40-in Multifunction Printer with Top Stacker

HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):

Speed up the printing process and help save money with this consolidated mono and colour printing solution from HP. Experience fast and intuitive operation from beginning to end and produce excellent technical prints – all with one device.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):

HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker, 1200 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 8 x HP 841 PageWide XL, Colour copying

Long summary description HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):

HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, Printing colours: Black, Cyan, Magenta, Yellow. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Recycled paper, Stacker type: Top Stacker. Product colour: White, Brown, Display diagonal: 20,3 cm (8"), Control type: Touch

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP PageWide XL 4100 40-in Multifunction Printer with Top Stacker large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) J2V02E:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.