location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
410
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
410 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Q30EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182772287 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2014
Product end of life date
Bullet Points HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, Grey
  • - Intel® Core™ i3 i3-4012Y 1,5 GHz
  • - Touchscreen 29,5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4200
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 64-bit
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey :
The long product name of HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4012Y 1.5GHz, 4GB 1600MHz DDR3L SDRAM, 128GB M.2 SSD, Intel HD Graphics 4200, 11.6" IPS HD UWVA LED 1366 x 768, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey:
The official description of HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a 2-in-1 detachable that adapts to your busy work day. Work using a detachable keyboard and then easily switch to a tablet to stay connected on the go.

Put it together. Pull it apart.
- Work using a keyboard then switch to tablet in one move. Effortlessly attach and detach your tablet to and from its keyboard thanks to the durable, mechanical hinge design.
- Interact and work in a more engaging way with multi-touch gestures.
- Say goodbye to whirring fans. Your system runs quietly, with no noisy hardware or unsightly vents, thanks to an innovative design that eliminates the fan.

Power to perform.
- Work efficiently with this Windows 8.1 tablet with Intel Core processors and solid-state drives.
- Start up and switch applications by touch, with the quick and fluid Windows 8.1.
- Keep up with your most demanding tasks with the speed and responsiveness of a 4th generation Intel® Core™ i3/i5 processors.
- Meet the lightning-fast solid-state drives that can keep up with your every demand. Quick and efficient, an HP solid-state drive helps you work through tasks without stops or stalls.

Impressive audio and visual experience.
- Enjoy clear, bright web chats with a difference you can see and hear, thanks to dual webcams, an HD display, and Beats Audio™.
- Designed for a rich and immersive audio experience.
- Dual Full HD Webcams capture all the details with vibrant clarity, even in low light.
- Connect wirelessly to your WiDi ready devices.
- Sync, photos and music with HP Connected Photo and HP Connected Music.

HP Support.
- Enjoy always-on self-help support built right into your PC, for the life of your PC, included.
- HP Care Pack with Accidental Damage Protection helps you avoid out-of-pocket repair or replacement costs and delivers service right to your door.
- Relax. You’re backed by expert support when you extend and expand beyond your standard warranty with HP Care Packs.
- The embedded Trusted Platform Module 1.2 (TPM) provides hardware-based encryption keys to help secure your data, email and user credentials.

Short summary description HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey:
This short summary of the HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 410 G1, Intel® Core™ i3, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey:
This is an auto-generated long summary of HP Pro x2 410 G1 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey based on the first three specs of the first five spec groups.

HP Pro x2 410 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4012Y, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Grey
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4012Y
Processor cores
2
Processor threads
4
Processor frequency *
1,5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11,5 W
Scenario Design Power (SDP)
6 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1C7
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76608
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Power
AC adapter power
45 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
303 mm
Depth
207,6 mm
Height
22,3 mm
Weight (tablet mode)
820 g
Width (tablet mode)
30,3 cm
Depth (tablet mode)
19,3 cm
Height (tablet mode)
1,16 cm
Weight *
1,58 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 10:33:46
Uk has collected 13 expert reviews for HP Pro x2 410 G1 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD Intel® Core™ i3 i3-4012Y 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itwire.com
Updated:
2015-01-17 10:33:46
HP's Pro x2 410 detachable has its good points, but suffers from a fundamental problem for my style of use.In theory, the HP Pro x2 410's detachable design gives the best of both worlds: a compact notebook for everyday work, plus a tablet for situations s...
0%
goodgearguide.com.au
Updated:
2015-01-17 10:33:46
HP's Pro x2 410 G1 (G2F63PA) is notebook PC for those of you who also want a Windows 8.1-based tablet. While it features a clamshell design for regular laptop operation, its 11.6in screen can be detached and used on its own as a tablet. All of the process...
Good Quiet performer, Comfortable keyboard, HDMI, SD, USB 3.0 in the base...
Bad Top-heavy design, Relatively short battery life despite two batteries...
Bottom line HP's predominantly business-oriented Pro x2 410G has a fan-less Core i5 CPU that gives it good grunt and quiet operation. Overall, it's not bad as a tablet, and kind of good as a notebook. But it has a top-heavy design that can be annoying if you want to...
70%