location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M227fdw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M227fdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q75A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184115059 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 670914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 00:00:35
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M227fdw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Two-sided printing
  • - Print speed up to 28 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro MFP M227fdw :
The long product name of HP LaserJet Pro MFP M227fdw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M227fdw
More>>>
HP LaserJet Pro MFP M227fdw:
The official description of HP LaserJet Pro MFP M227fdw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more pages, performance, and protection[1] from an HP LaserJet Pro MFP powered by JetIntelligence Toner cartridges. Set a faster pace for your business: print two-sided documents, plus scan, copy, fax, and manage to help maximise efficiency.

Short summary description HP LaserJet Pro MFP M227fdw:
This short summary of the HP LaserJet Pro MFP M227fdw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M227fdw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet Pro MFP M227fdw:
This is an auto-generated long summary of HP LaserJet Pro MFP M227fdw based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M227fdw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Product colour: White

Scan to email, USB, and network folders from 6.9 cm (2.7-inch) touchscreen

Save time by sending scanned documents or photos directly from your printer to email recipients

HP Web Jetadmin

Take the guesswork out of fleet management

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Duplex print speed (ISO/IEC 24734) mono
18 ipm
Warm-up time
6,8 s
Time to first page (black, normal)
6,8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Time to first copy (black, normal)
6,7 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
215,9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (black)
15 ppm
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
1000 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Copy
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, URF, PWG, PCLmS, PDF
Printer fonts
Scalable, TrueType
Number of printer fonts
84
All-In-One-multitasking
Yes
Country of origin
Vietnam
Replacement cartridges
HP 30A Original Black LaserJet Toner Cartridge CF230A (1,600 pages); HP 30X Original Black LaserJet Toner Cartridge CF230X (3,500 pages); HP 32A Original LaserJet Imaging Drum CF232A (23,000 pages)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 348 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP/IP, LPD, SLP, WS-Discovery, BOOTP/DHCP/AutoIP, WINS, SNMP v 1/2/3, HTTP/HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (scanning)
44 dB
Sound power level (printing)
6,6 dB
Sound power level (standby)
52 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
475 W
Power consumption (PowerSave)
0,8 W
Power consumption (printing)
475 W
Power consumption (ready)
4,5 W
Power consumption (sleep)
1 W
Power consumption (off)
0,8 W
Energy Star Typical Electricity Consumption (TEC)
0,353 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Utility, HP Device Toolbox, HP JetAdvantage Security Manager
HP GTIN (EAN/UPC) with options
(ABT) 725184114960; (ABY) 725184114977; (ACQ) 725184114984; (B13) 725184114991; (B19) 725184115004; (BAZ) 725184115011
HP GTIN (EAN/UPC)
725184114960, 725184114977, 725184114984, 725184114991, 725184115004, 725184115011
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
200
Carbon emissions, manufacturing (kg of CO2e)
143
Carbon emissions, logistics (kg of CO2e)
4
Carbon emissions, end-of-life (kg of CO2e)
17
Total carbon emissions, w/o use phase (kg of CO2e)
33
Weight & dimensions
Width
403 mm
Depth
407,4 mm
Height
311,5 mm
Weight
9,4 kg
Packaging data
Package width
490 mm
Package depth
392 mm
Package height
490 mm
Package weight
13,2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1600 pages
Cables included
AC
Drivers included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Acoustic power emissions (ready)
28 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:15:15
Uk has collected 14 expert reviews for HP LaserJet Pro MFP M227fdw and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2017-05-12 02:53:37
HP's LaserJet Pro range is aimed squarely at the SMB office, putting the emphasis on speed and reliability. This premium multifunction machine which retails at £250 (around $320, AU$435) can print, scan, copy and fax with precision in mono, but it won't a...
Good Exceptionally sharp print quality, Very smooth and quiet printing, User-friendly touchscreen control panel, Strong support from the companion app...
Bad Mono printer, Expensive device and toner cartridges, Bulky unit...
Bottom line This is a slick and professional MFP that prints quickly and quietly with remarkable precision, backed up by some sterling software. Note that it's a mono printer, though, and replacement toner cartridges aren't cheap...
90%
techadvisor.co.uk
Updated:
2017-05-22 01:14:01
There's nothing fancy about the new LaserJet Pro M227fdw, but it's a fast, efficient mono laser printer that will be ideal for many small offices or for people who work from home. Designed for 1-5 users, the LaserJet Pro M227fdw costs £241.20 when bought...
Bottom line It's not the cheapest mono laser printer currently available, but the speed and versatility of the LaserJet Pro M227fdw make it an excellent choice for smaller offices that need to produce lots of high-quality text documents on a daily basis.Tags:Printing...
80%
gadgetscentral.co.uk
Updated:
2019-12-03 11:16:43
On the one hand, HP's LaserJet Pro M227fdw is a slick, modern multifunction peripheral (MFP) with features such as wired and wireless networking, automatic duplex (double-sided) printing and a fancy colour touchscreen.On the other hand, it's built aroun...
Bottom line The LaserJet Pro M227fdw does a lot of things well. It's easy to use, generally very fast, and makes high-quality prints, scans and copies. In particular, its combination of quiet running and fast time-to-first-page would make it good for occasional use i...
0%
expertreviews.co.uk
Updated:
2019-12-03 11:16:43
If that's what you're after, the M227fdw makes a pretty good case for itself. In its base, there's a 250-sheet paper tray, supplemented by a ten-sheet “priority” feed; useful if you often use headed or special papers. Above the 150-sheet output tray, an u...
Good Quiet, Fast time-to-first-page, High-quality prints...
Bad Too expensive to buy and run, Limited scan software...
Bottom line The LaserJet Pro M227fdw is a decent mono MFP, but it's quite simply too expensive...
60%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M227fdw:
Disclaimer

[1] Based on ISO/IEC 19752 cartridge yields for HP 30A Black Original LaserJet Toner Cartridges compared with HP 83A Black Original LaserJet Toner Cartridges, and HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 83X High Yield Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[5] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[6] For details on local printing requirements see http://hp.com/go/mobile printing.
[7] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[8] Feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[9] Requires Google Cloud Print™ registration and Google account. Learn more at http://www.hp.com/go/mobileprinting.
[10] Based on HP internal research on competitor offerings (Device Security Comparison 1/2015) and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Lab, 2/2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[11] Comparison based on ISO 24711 cartridge yields for HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 30A Black Original LaserJet Toner Cartridges. Learn more at http://www.hphp.com/go/learnaboutsupplies.
[12] As compared with cartridge gauges for HP predecessor products.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17991, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims.Exact speed varies depending on the system configuration and document complexity.
Not supporting Windows XP® (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; For Windows Server 2003 32-bit and 2008 32-bit and 64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only print driver is installed; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
HP ePrint Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Apple Airprint Mobile device must have AirPrint 1.5. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Google Cloud Print™ 2.0 requires Google Cloud Print™ registration and Google account. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi Direct printing feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance. NFC touch-to-print enabled requires a compatible NFC printing enabled mobile device. For a list of compatible NFC printing enabled mobile devices, see http://www.hp.com/go/nfcprinting.
EPEAT registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
HP 30A Original Black LaserJet Toner Cartridge (1,600 pages), HP 32A Original LaserJet Imaging Drum (23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.