HP logo

HP FQ138AA graphics card NVIDIA Quadro FX 4800 1,5 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105088
Info modified on:
02 Sept 2024, 20:30:27
End of life date:
01 Nov 2011
Warranty:
3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP FQ138AA graphics card NVIDIA Quadro FX 4800 1,5 GB GDDR3:

NVIDIA Quadro FX4800 1.5GB PCIe Graphics Card

HP FQ138AA graphics card NVIDIA Quadro FX 4800 1,5 GB GDDR3:

Professional applications take advantage of the card’s advanced feature set, including 1.5 GB of graphics memory and high color fidelity, providing the right set of tools to deliver results that push the realms of visual computing

• Highest Color Fidelity:10-bit per component color fidelity enables billions rather than millions of color variations for rich, vivid image quality with the broadest dynamic range


• Dual DisplayPort Digital Display Connectors: Dual DisplayPort connectors support ultra-high-resolution panels (up to 2560 x 1600) --resulting in amazing image quality and producing detailed photorealistic images.


• Single Dual-Link Digital Display Connector: Dual-link TMDS transmitter supports ultra-high-resolution panels (up to 3840 x 2400 @24Hz) --resulting in amazing image quality producing and detailed photorealistic images.

Short summary description HP FQ138AA graphics card NVIDIA Quadro FX 4800 1,5 GB GDDR3:

HP FQ138AA, Quadro FX 4800, 1,5 GB, GDDR3, 2560 x 1600 pixels, PCI Express x16

Long summary description HP FQ138AA graphics card NVIDIA Quadro FX 4800 1,5 GB GDDR3:

HP FQ138AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 4800. Discrete graphics card memory: 1,5 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.