HP logo

HP DG102ET laptop case Backpack case Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88440
Info modified on:
19 Nov 2020, 13:37:04
Long product name HP DG102ET laptop case Backpack case Grey:

backpack, grey

HP DG102ET laptop case Backpack case Grey:

HP offers a range of carrying cases to allow you to take your notebook comfortably and safely wherever you need to go. All HP carrying cases are built to the highest standards of design and quality and incorporate high-density foam and cushioning to protect your notebook while travelling. There is a style to suit your personal needs whether you choose the casual comfort of a backpack, or prefer the executive design of an elegant leather case.

Short summary description HP DG102ET laptop case Backpack case Grey:

HP DG102ET, Backpack case

Long summary description HP DG102ET laptop case Backpack case Grey:

HP DG102ET. Case type: Backpack case

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.