HP logo

HP LaserJet Pro P1109w 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10194
Info modified on:
22 May 2024, 07:48:09
End of life date:
17 Nov 2017
Warranty:
Six-month limited warranty
Long product name HP LaserJet Pro P1109w 600 x 600 DPI A4 Wi-Fi:

LaserJet Pro P1109w Printer

HP LaserJet Pro P1109w 600 x 600 DPI A4 Wi-Fi:

Affordable, shared, wireless HP LaserJet printing in the home or office, using one of the most energy-efficient laser printers on the planet. Print from virtually anywhere with HP ePrint.

Print wirelessly in your home or office.
- Network the printer without extra cables, using 802.11 b/g wireless networking.
- Print up to 19 ppm letter/18 ppm A4.
- Start and finish printing sooner with Instant-on Technology.
- Print on a wide variety of media, using the 150-sheet paper tray and 10-sheet priority input slot.

Stay on task—easy mobile printing, fast setup.
- Easily print from mobile devices—without a network—using HP ePrint Wireless Direct Printing.9
- Set up and start printing right away with an easy-to-use, intuitive control panel.

Reduce your impact and protect your bottom line.
- Conserve resources and save money with energy- and paper-saving features.
- Reduce wasted paper by printing only the content you want, using HP Smart Print.
- Save space with an ultra-compact printer with a sleek, industrial design.
- HP helps reduce your impact—less packaging, plus free cartridge recycling with HP Planet Partners.

Create professional, cost-effective prints.
- Produce professional-quality business prints with bold, crisp text and sharp images.
- Receive improved print quality with HP FastRes 1200.
- Shop for and purchase Original HP cartridges in just a few clicks with HP SureSupply.
- Confirm your cartridge is Original HP for reliable performance, using HP Cartridge Authentication software.

Short summary description HP LaserJet Pro P1109w 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Pro P1109w, Laser, 600 x 600 DPI, A4, 18 ppm, Network ready, Black

Long summary description HP LaserJet Pro P1109w 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Pro P1109w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Network ready, Wi-Fi. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.