location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
649X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE260XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112379698 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 10:40:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 Black (~34,000 pages)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

649X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for value-conscious customers printing high volumes of professional-quality documents.

HP 649X Black Dual Pack LaserJet Toner Cartridges offer better value than individual cartridges. Produce more pages for a lower price and simplify ordering with two cartridges packaged together. Print professional-quality documents that impress.

Short summary description HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges, 34000 pages, Black, 2 pc(s)

Long summary description HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 649X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 34000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP LaserJet CP1215, CP1515, CP1518 HP LaserJet Enterprise CP4525
Quantity per pack *
2 pc(s)
Black toner page yield *
34000 pages
Type *
Original
Printing colours *
Black
Quantity per box
2 pc(s)
Percentage of recycled material
13%
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
394 mm
Depth
326 mm
Height
219 mm
Weight
2,5 kg
Package width
394 mm
Package depth
326 mm
Package height
219 mm
Weight & dimensions
Package weight
3,7 kg
Other features
Pallet dimensions (W x D x H)
1200 x 990 x 1099 mm
Package dimensions (WxDxH)
394 x 326 x 219 mm
Print technology
Laser printing
Stacking number for carton
20
Pallet size (EU)
1170 x 800 x 1025 mm
Retail only
No
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
6 pc(s)
Logistics data
Pallet weight
187 g
EUR-pallet weight
109,3 g
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of cartons per pallet
45 pc(s)
Quantity per pallet
45 pc(s)
Quantity per EUR-pallet
24 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)