location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 703 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD887AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420054917 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 07:20:23
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 703 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 703 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~600 pages)
  • - Quality prints you can take pride in
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 703 Black Original Ink Advantage Cartridge :
The long product name of HP 703 Black Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

703 Black Original Ink Advantage Cartridge
More>>>
HP 703 Black Original Ink Advantage Cartridge:
The official description of HP 703 Black Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customers wanting a reliable, high-quality HP printer, but who are highly sensitive to overall operating costs and the price of ink cartridges.

HP 703 Ink Cartridges save you more. This ultra low-cost, high-capacity HP Black ink cartridge prints laser-quality text for less. Get archival output that resists fading, even on plain paper[1]. Enjoy the trusted quality of Original HP cartridges.

Short summary description HP 703 Black Original Ink Advantage Cartridge:
This short summary of the HP 703 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 703 Black Original Ink Advantage Cartridge, Black, Pigment-based ink, 1 pc(s), 600 pages

Long summary description HP 703 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 703 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 703 Black Original Ink Advantage Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP 703 ink cartridges work with:
Quantity per pack *
1 pc(s)
Black ink page yield *
600 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Print head swath
1,42 cm (0.56")
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
Recycled material percentage
70%
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
104 - 140 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 90 °F
Weight & dimensions
Width
113 mm
Depth
36 mm
Height
115 mm
Weight
29,84 g
Package width
113 mm
Package depth
36 mm
Package height
115 mm
Package weight
70 g
Brand-specific features
HP GTIN (EAN/UPC)
884420054917
Technical details
Box contents
1 Cartridge
Logistics data
Quantity per pallet
2160 pc(s)
Number of cartons per pallet
36 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
9 pc(s)
Pallet weight
190 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,59 g
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
4,59 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23,62 x 6,42 x 9,84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Compatible ink types, supplies
Pigment-based
Package dimensions (WxDxH)
113 x 36 x 115 mm
Ink drop
13.8 pl
Print head nozzles
336
Package dimensions (W x D x H)
113 x 36,1 x 115,1 mm (4.45 x 1.42 x 4.53")
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1144 mm (47.2 x 31.5 x 45")
Pallet weight (imperial)
190 kg (418.9 lbs)
Package weight (imperial)
0,0680 kg (0.15 lbs)
Weight (imperial)
1.05 oz
Pallet size (EU)
1200 x 800 x 1144 mm
Size
11,3 cm (4.45")
Package length
3,6 cm
Print cartridge volume (metric)
4 ml
Brand Image Product code Product Stock Price from
HP 703 Tri-color Original Ink Advantage Cartridge HP 703 Tri-color Original Ink Advantage Cartridge
(show image)
CD888AE 703 Tri-color Original Ink Advantage Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 703 Black Original Ink Advantage Cartridge:
Disclaimer

[1] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.