location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9413A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780390805 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2018
Product end of life date
Bullet Points HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Standard Yield
  • - Black ink page yield: 1340 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black :
The long product name of HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

38 Photo Black Pigment Original Ink Cartridge
More>>>
HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black:
The official description of HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for owners of the HP Photosmart Pro B9180 Printers who need the superior quality and online availablity of Original HP Ink Cartridges.

Short summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black:
This short summary of the HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 38, Standard Yield, Photo black, Dye-based ink, 1 pc(s), 1340 pages

Long summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of HP 38 ink cartridge 1 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

HP 38. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s), Black ink page yield: 1340 pages

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP PhotoSmart Pro B8850/B9180
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
1340 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
Features
OEM code
C9413A
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package width
147 mm
Package height
110 mm
Package weight
90 g
Other features
Package length
2,5 cm
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)