location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C0F14A large format media 22,9 m Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C0F14A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0F14A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111205902 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2014
Product end of life date
Bullet Points HP C0F14A large format media 22,9 m Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 22,9 m
  • - Matte
  • - 15 - 35 °C
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C0F14A large format media 22,9 m Matte :
The long product name of HP C0F14A large format media 22,9 m Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2-pack Durable Banner with DuPont Tyvek 133 gsm-1524 mm x 22.9 m (60 in x 75 ft)
More>>>
HP C0F14A large format media 22,9 m Matte:
The official description of HP C0F14A large format media 22,9 m Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Durable Banner with DuPont Tyvek is a moderately water-resistant[1] and tear-resistant banner that delivers brilliant, photo-quality images. Fast dry times and easy finishing keep your workflow running smoothly. And it’s recyclable[2].

Tough handling and display conditions demand a resilient, durable material. This HP banner material is designed together with Original HP inks to produce moderately water-resistant[1] and tear-resistant prints. Indoor prints last over 75 years[3].



Vivid colours, dark blacks and sharp edge definition create high-impact results. Ideal for a range of banners, this versatile, recyclable[2] material is compatible with both Original HP dye- and pigment-based inks.



Save time and gain efficiency. ICC profiles help you get the colour you need quickly. Fast drying times help keep your workflow moving. Achieve a professional finish with a material that's easy to handle and hang, grommet or stitch.

Short summary description HP C0F14A large format media 22,9 m Matte:
This short summary of the HP C0F14A large format media 22,9 m Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP C0F14A, 22,9 m, Matte, 140 g/m²

Long summary description HP C0F14A large format media 22,9 m Matte:
This is an auto-generated long summary of HP C0F14A large format media 22,9 m Matte based on the first three specs of the first five spec groups.

HP C0F14A. Roll length: 22,9 m, Finish type: Matte, Print media weight: 140 g/m²

Features
Roll length
22,9 m
Print media weight
140 g/m²
Printing material shelf life
1 year(s)
Finish type
Matte
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package dimensions (WxDxH)
286 x 146 x 1583 mm
Package weight
12,8 kg
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)