location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Y2K9AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498471495 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:39:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This precise 31.5" 4K monitor delivers 2 x the contrast of traditional IPS panels with cutting-edge IPS Black technology. Create with up to 1.07 billion colors thanks to VESA DisplayHDR™ 400, 98% Display P3, and superb color accuracy.[1]
  • - Reduce clutter and maximize productivity with Thunderbolt™ 4 connectivity that delivers video, 40Gbps data, and power via a single cable.[2] Connect all your accessories and charge your laptop at up to 100W—all with this monitor hub.
  • - Instantly wake your display and PC with the monitor's Single Power On[4], and thanks to the built-in KVM Switch, multi-task between 2 computers with just one display, keyboard, and mouse.[5]
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics[6] with 100% sustainably sourced packaging[7], plus 90% recycled aluminum in the stand.
Warranty: HP three-year limited warranty
Long product name HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk :
The long product name of HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk
More>>>
HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk:
The official description of HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The power to make it real
See ultimate potential before it’s real with the ultra-powerful and stunningly precise, HP Series 7 Pro 31.5" 4K Thunderbolt 4 Monitor. Powered by the impressive capabilities of Thunderbolt™ 4, experience your creations in tangible, lifelike detail with IPS Black technology and 4K UHD resolution.[1]

Short summary description HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk:
This short summary of the HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk

Long summary description HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk:
This is an auto-generated long summary of HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk based on the first three specs of the first five spec groups.

HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk

Color that rivals reality

View every detail as if it's true-to-life with captivating color contrast on this precise 31.5" 4K monitor. Through the cutting-edge IPS Black panel, dive into deeper shadows and richer hues with twice the contrast of a traditional IPS panel. Combined with VESA DisplayHDR™ 400, wide 98% Display P3 color gamut, and superb color accuracy[1], what you see on screen rivals reality.

Unleash the power of Thunderbolt™ 4

Transform your desk into a productivity powerhouse with this Thunderbolt™ 4 monitor.[2] Through a single cable, drive 4K resolution at 60 Hz, daisy chaining support for a second 4K monitor, as well as high-speed data and internet[3]—all while charging your device at up to 100W—without slowing you down.

Seamless control

Designed with intelligent controls, this display gets you working quickly and multi-tasking efficiently. Instantly wake your display and PC with Single Power On[4]. And when you're multi-tasking between two devices, simply use the built-in KVM switch to control both with just a single keyboard and mouse.[5]

IPS Black

Stunning colors from any angle thanks to the 2,000:1 contrast ratio and ultra-wide viewing angles. [1]

4K UHD Resolution

Get lost in the captivating definition and expanded view of 4K resolution.

31.5-inch Diagonal Screen

Dive in and accomplish more on a massive 31.5-inch diagonal screen framed by a 4-sided, virtually borderless bezel.

VESA DisplayHDR™ 400

Replicate reality on your screen and enjoy watching HDR media with enhanced contrast.

Wide Color Gamuts

100% sRGB for ideal color reproduction and 98% Display P3 for deeper, lifelike hues. [1]

Colors Calibrated to Perfection

Every HP Series 7 Pro Monitor undergoes strict factory color calibration to assure that over 400 colors achieve a Delta E of less than 2, making any color difference virtually indistinguishable to the human eye for superb color accuracy.

Thunderbolt™ 4 Technology

Multitask like a pro with a display that supports up to two 4K monitors through superfast Thunderbolt™ 4 technology and delivers 40Gbps data bandwidth for faster inputs. This display also delivers up to 100W of power directly to your laptop. [2]

Daisy Chain a Second 4K Monitor

Display even more with DisplayPort 1.4™ out by daisy chaining up to two 4K displays for the superb high-definition, multi-display setup.

More Ports. More Flexibility.

More ports means more capabilities. With Thunderbolt™ 4, USB-C® with data and 15W, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, USB-B hub, and four USB-A 3.2 ports, you can connect multiple devices like a webcam and keyboard. [9]

Dependable Internet Connectivity

Feel confident in your connection with a monitor that connects directly to Ethernet via RJ-45 port for high-speed, 1 Gb internet connection and remote IT manageability. [3,10]

Single Power On

Instantly turn on your display and laptop, even when the lid is closed, by pressing the power button on the bottom of the display. [11]

KVM Switch

Boost your productivity by seamlessly multi-tasking between two different computers with just one keyboard and mouse thanks to this monitor's built-in KVM Switch. [5]

Picture By Picture

Running two computers and want to display both on one monitor at the same time? No problem. With Picture By Picture (PBP), it's easy.

Endless Adjustability

4-way adjustability for the perfect viewing angle.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [12]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Easily Personalize and Adjust Your Display

Customize your display with easy, intuitive HP Display Center software.

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off.

Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Series 7 Pro 31.5 inch 4K Thunderbolt 4 Monitor - 732pk:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[3] Display supports 1Gb ethernet speed. Host PC requires infrastructure to support 1 Gb ethernet speeds.
[4] Single Power On only compatible with HP PCs with Windows 10 or higher.
[5] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[9] Comes with DisplayPort™ cable; HDMI cable; USB Type-A to B cable; and Thunderbolt™ 4 cable.
[10] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[11] Only compatible with HP PCs that have Windows 10 or higher.
[12] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C® (DisplayPort™ alt mode).
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.