Intel Core i7-9700T (12MB Cache, 2GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, 86.4 cm (34") Wide Quad HD 3440 x 1440 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision FHD IR, Windows 10 Home 64-bit
The world’s widest curved all-in-one
Transcend the realm of home entertainment with the world’s widest curved All-in-One. From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels, this revolutionary work of art was designed to impress, captivate, and ultimately take your breath away.
HP ENVY Curved 34-b102na, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 2,51 TB, Windows 10 Home
HP ENVY Curved 34-b102na. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home