location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN70EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808802669 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Silver 4114 (2.2 GHz base frequency, up to 3.0 GHz with Intel® Turbo Boost Technology, 13.75 MB L3 cache, 10 cores)
  • - Windows 10 Pro for Workstations
  • - 32 GB memory; 256 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black :
The long product name of HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 year Next Business Day Onsite Hardware Support for Workstations
More>>>
HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:
The official description of HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:
This short summary of the HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 2,2 GHz, Intel Xeon Silver, 32 GB, 256 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 2,2 GHz, Processor family: Intel Xeon Silver, Processor model: 4114. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Designed to grow with you

Invest only in the technology you need today, and easily upgrade in the future. Scale up with a broad range of configurations from single or dual processors to multiple graphics cards.

HP's most secure workstations

Advanced security features come standard on every Z6. Rest assured your device, identity and data are safe with security software like HP Client Security Suite[2] and HP Sure Start, the industry's first self-healing BIOS with intrusion detection.

Relentless power

Take on demanding workloads with high-powered processors, professional graphics and 768 GB of memory. Experience seamless performance during graphics-intensive work, such as visual effects and design visualization.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4114
Processor cores
10
Processor threads
20
Processor boost frequency
3 GHz
Processor frequency *
2,2 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
13,75 MB
Processor cache type
L3
Bus type
UPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Skylake
Thermal Design Power (TDP)
85 W
Tcase
78 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Stepping
U0
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Maximum internal memory *
384 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
Yes
Memory channels
Hexa-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3GK
Scalability
2S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
123550
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
1000 W
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
169 mm
Depth *
465 mm
Height *
445 mm
Weight *
13,6 kg
Packaging content
Display included *
No
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard type
USB
Source Testseek summary Average rating
Reviews
Updated:
2020-06-30 04:15:36
Uk has collected 1 expert review for HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Disclaimer HP Z6 G4 Intel Xeon Silver 4114 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
[2] HP Client Security Suite features vary by platform. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[5] HP Z Premium Front I/O 2xUSB-A 2xUSB-C is sold separately or as an optional feature.
[6] HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
[7] Available in the first half of 2019.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Some vPro functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Microsoft Windows required.
For hard drives and solid state drives, 1 GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB of system disk is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For systems installed with Microsoft Windows 7 (Ultimate, Enterprise or Professional), the maximum accessible system memory is 192 GB. For systems installed with Microsoft Windows 8.x (Enterprise or Pro), the maximum accessible system memory is 512 GB.
Wireless access point and Internet access required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen. (Note: optional low-halogen power cables are available for some countries in Europe)
HP Remote Graphics Software requires a Windows, Linux®, or Mac®OS X 10.10 and newer operating system and network access.
HP Sure Start Gen3 is available on HP EliteBook, HP ZBook, and HP Z Workstation products equipped with Intel® 7th generation processors.
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88. Supported on Elite platforms with BIOS version F.03 or higher.
Each bay is configurable to 2.5” or 3.5”.
NVIDIA® Quadro® SYNC II sold separately
HP Keyed Cable Lock Kit is available only as an aftermarket option.
HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
Available in the first half of 2019.
Windows 11 Pro and Windows 10 Pro is preinstalled. Windows 7 media is only available upon request from HP Customer Support. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
NOTE: In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Notes: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix
Intel® I350-T4 dual/quad-port GbE NIC is sold separately or as an optional feature.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.