295 G8 Microtower PC Bundle, FreeDOS, AMD Ryzen™ 5, 8GB RAM, 512GB SSD
The HP 295 MT helps optimize business resources. Equipped with a powerful AMD processor[2], essential tools, and security features for business, this affordably priced and easy to set up PC has a scalable and functional design that can grow with your business.
HP 295 G8, 3,9 GHz, AMD Ryzen™ 5, 8 GB, 512 GB, DVD±RW, FreeDOS
HP 295 G8. Processor frequency: 3,9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black