HP logo

HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47305
Info modified on:
27 May 2024, 15:31:18
End of life date:
30 Jun 2021
Bullet Points HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:
  • - Control two devices<sup>[1]</sup> and copy and paste and drag and drop files and data between them with one keyboard and mouse. View their images side by side or one at a time.
  • - Get the perks of two 24” diagonal displays, minus distracting bezel breaks and cable clutter, from a 43.4” diagonal curved screen with a 32:10 aspect ratio and just one set of connections and cables.
  • - Login with your face and Windows Hello<sup>[3]</sup> on our first 43.4” diagonal display with a pop-up webcam with IR. Conference<sup>[2]</sup> with the embedded mic, and retract the webcam when you’re done.
Warranty:
3 year limited warranty including 3 year of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:

43.4", Dual WUXGA (3840 x 1200 @ 60 Hz), 32:10, 350 cd/m², 3000:1 static, 5000000:1 dynamic, 5 ms gray to gray

HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:

Immerse yourself in every detail—even from dual devices—on one boldly beautiful curved display
Lean into luxury with the HP S430c 43.4” Curved Ultrawide Monitor and experience the benefits of two screens in one 43.4” diagonal display. Multi-task between two Windows, MacOS, Linux® Ubuntu or Android™ devices[1] at the same time. Login and conference[2] on the pop-up webcam with IR.

Short summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:

HP S430c, 110,2 cm (43.4"), 3840 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:

HP S430c. Display diagonal: 110,2 cm (43.4"), Display resolution: 3840 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

Disclaimer HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver 5FW74AT:
[1] Two PCs or a PC and an Android™ device. Compatible with Windows 10, MacOS, Linux® Ubuntu, and Android™ 10 operating systems. Copying files and data with Android™ 10 is only supported one way, from an Android™ device to another OS, not to an Android™ device.
[2] Internet connection required and sold separately.
[3] Windows Hello requires Windows 10. Internet connection required for online logins and sold separately.
[4] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 110 Watts between both ports when used simultaneously, max individual capacity of 65 Watts on either port. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[5] Mounting hardware sold separately.
[6] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[9] All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.