location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F085EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313419 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-10900K (3.7 GHz base frequency, up to 5.3 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA® Quadro® T2000 (4 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black :
The long product name of HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 Mini G5 Workstation, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® Quadro® T2000
More>>>
HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:
The official description of HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most powerful mini workstation. Now even mightier.
Get even more high-end performance packed into an insanely small device. Take on 3D design projects and work in multiple pro apps easily. Widely versatile, it's the obvious choice for the modern workplace.

Short summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:
This short summary of the HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G5, 3,7 GHz, Intel® Core™ i9, i9-10900K, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:
This is an auto-generated long summary of HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black based on the first three specs of the first five spec groups.

HP Z2 Mini G5. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro T2000. Operating system installed: Windows 11 Pro. Power supply: 280 W. Chassis type: Mini PC. Product type: Workstation. Product colour: Black

Intel® Core™ i9 processor

[1]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
10th gen Intel® Core™ i9
Processor model *
i9-10900K
Processor cores
10
Processor threads
20
Processor boost frequency
5,3 GHz
Processor frequency *
3,7 GHz
Processor cache
20 MB
Processor cache type
L3
Configurable TDP-down
95 W
Configurable TDP-down frequency
3,3 GHz
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
ECC
Yes
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
SATA
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro T2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DisplayPorts quantity
3
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel W480
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6
HP segment
Business
Power
Power supply *
280 W
Certificates
Low halogen
Yes
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
216 mm
Depth *
216 mm
Height *
58 mm
Weight *
2,1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Other features
Number of free internal memory expansion slots
2
Graphics card interface
PCIe x16
Disclaimer HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:
Disclaimer

[3] Rack mounting hardware sold separately.
[4] Undergoes MIL-STD testing. MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Service.

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For full Intel® vPro™ functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Keyboard and Mouse are optional or add on features. The HP Antimicrobial Keyboard and HP Antimicrobial Mouse are only available in China.
NVIDIA® Quadro RTX™ 3000 is available in Q1, 2021, and only available factory integrated.
HP Support Assistant requires Windows and Internet access.
NVIDIA® Quadro® P620, available in Oct, 2020 and requires factory configuration.
3 DisplayPort 1.2 in Performance model with discrete graphics.
HP Client Security Manager Gen6 requires Windows and is available on the select HP PCs.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Non-ECC memory is supported on all processors. ECC is only enabled on Xeon.
Discrete graphics must be purchased with Intel Core i9-10900F processor and Intel Core i5-10400F processor.
HP Pro Security Edition is available preloaded on select HP PCs and includes HP Sure Click Pro and HP Sure Sense Pro. 3-year license required. The HP Pro Security Edition software is licensed under the license terms of the HP End User License Agreement (EULA) that can be found at:https://h30670.www3.hp.com/ecommerce/common/disclaimer.do#EN_US as modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) is effective upon activation and will continue for thirty-six (36) months thereafter (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support.
Actual flex I/O choice depends on configuration selected.
Configurations with Intel® on i9-10900F and i5-10400F CPUs; Discrete graphics card must be configured when configuring CPUs without Intel UHD graphics.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Thunderbolt™ 3 supported on Mini Performance version only.
HP Sure Click requires Windows 11 Pro, Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen 6 is available on select HP PCs and workstations. See product specifications for availability.
HP Sure Run Gen3 is available on select Windows 11, Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Configurations with the Intel Xeon W-1250P, W-1270P, W-1290P are offered on the 125W motherboard only.
HP Z2 Mini G5 Workstation can only support one storage device for system boot: either one SATA or one NVMe, not both.
NVIDIA® Quadro® P620 (4 GB GDDR5 dedicated); AMD Radeon™ Pro WX 3200 (4 GB GDDR5 dedicated); NVIDIA® Quadro® T2000 (4 GB GDDR6 dedicated); NVIDIA® Quadro® T1000 (4 GB GDDR6 dedicated) Only available factory integrated.
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
Secure Erase - For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane
HP Sure Sense requires Windows 11, Windows 10 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Admin requires Windows 11, Windows 10, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.