location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VZ94EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424100217 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 31,2 cm (12.3") Black
  • - Touchscreen
  • - Intel® Pentium® 1,5 GHz 2 MB
  • - LPDDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - 65 W
More>>>
Short summary description HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black:
This short summary of the HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go, 31,2 cm (12.3"), 1920 x 1280 pixels, 16:9, Intel® Pentium®, 4410Y, Intel

Long summary description HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black:
This is an auto-generated long summary of HP Engage Go 4410Y 1,5 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP Engage Go. Display diagonal: 31,2 cm (12.3"), Display resolution: 1920 x 1280 pixels, Aspect ratio: 16:9. Processor family: Intel® Pentium®, Processor model: 4410Y, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 615

Display
Display diagonal *
31,2 cm (12.3")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Pentium®
Processor model *
4410Y
Processor cores
2
Processor threads
4
Processor frequency
1,5 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1866 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
SSD form factor
M.2
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 615
Multimedia
Built-in speaker(s)
Yes
Multimedia
Number of speakers
2
Audio system
Codec CX7750
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Design
Product colour
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
Weight & dimensions
Width
288 mm
Depth
207,7 mm
Height
12,9 mm
Weight
1,09 kg
Logistics data
Harmonized System (HS) code
84715000
Battery
Battery capacity
47 Wh
Number of battery cells
4
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
1