HP logo

HyperX Cloud Stinger - Gaming Headset (Black-Red)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86481
Info modified on:
15 Oct 2024, 09:28:52
Bullet Points HyperX Cloud Stinger - Gaming Headset (Black-Red):
  • - Unlock accurate 3D audio spatialization and localization! The included activation code provides 2 years of DTS® Headphone:X® Spatial Audio for enhanced perception, awareness, and immersion.
  • - At just 275 grams, HyperX Cloud Stinger won’t weigh you down, making it ideal for long gaming sessions. The ear cups rotate 90 degrees so they can rest comfortably around your neck during breaks.
  • - Enhanced bass reproduction with crisp high, clear mids, and rich lows keeps you immersed in your gaming.
  • - Play in comfort for hours with HyperX signature memory foam.
  • - HyperX Cloud Stinger’s high-quality, adjustable solid steel slider is built for long-lasting durability and stability.
  • - The volume slider is located on the bottom of the right ear cup, making it easy to access and adjust the audio volume.
  • - Conveniently mute the microphone by flipping it vertically against the head. HyperX Cloud Stinger’s built-in passive noise cancellation reduces background noise for clearer voice quality. The headset is certified by TeamSpeak and Discord, and compatible with other leading chat programs.
  • - Enjoy the same comfort and enhanced audio experience on PC or console. The headset works with PC, Xbox Series X/S™, Xbox One, PS5™, PS4™, Nintendo Switch, and mobile devices<sup>[1]</sup>. DTS Headphone:X is available on PC, Xbox Series X/S™ and Xbox One.
Warranty:
2 year
Long product name HyperX Cloud Stinger - Gaming Headset (Black-Red):

HyperX Cloud Stinger - Gaming Headset (Black-Red)

HyperX Cloud Stinger - Gaming Headset (Black-Red):

Lightweight comfort. Heavyweight sound.
HyperX Cloud Stinger™ is the ideal headset for gamers looking for lightweight comfort, superior sound quality and added convenience. At just 275 grams, it’s comfortable on your neck and its ear cups rotate in a 90-degree angle for a better fit. Its 50mm directional drivers position sound directly into the ear for audio precision and gaming-grade sound quality. Cloud Stinger also includes 2 years of DTS® Headphone:X®[2] Spatial Audio for enhanced immersion and positional audio cues to keep you on top of your game. For ultimate comfort in prolonged gaming sessions, it features high-quality HyperX signature memory foam. Its adjustable steel slider, intuitive volume control on headset ear cup and swivel-to-mute noise-cancellation microphone make it easy to use and multi-platform compatibility lets you enjoy the same comfort and enhanced audio experience on PCs or consoles.

Short summary description HyperX Cloud Stinger - Gaming Headset (Black-Red):

HyperX Cloud Stinger - Gaming Headset (Black-Red), Wired, Gaming, 18 - 23000 Hz, 275 g, Headset, Black

Long summary description HyperX Cloud Stinger - Gaming Headset (Black-Red):

HyperX Cloud Stinger - Gaming Headset (Black-Red). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 23000 Hz. Cable length: 1,3 m. Weight: 275 g. Product colour: Black

Distributors
Loading...
Disclaimer HyperX Cloud Stinger - Gaming Headset (Black-Red) 4P5L7AM:
[2] DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.
Technical specification disclaimers
DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.