HP logo

HP 4M9Y4AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118422
Info modified on:
15 Oct 2024, 11:41:39
Long product name HP 4M9Y4AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:

8GB DDR5 (1x8GB) 4800 SODIMM NECC Memory

Short summary description HP 4M9Y4AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:

HP 4M9Y4AA, 8 GB, 1 x 8 GB, DDR5, 4800 MHz

Long summary description HP 4M9Y4AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:

HP 4M9Y4AA. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.