Fortis x360 11 inch G3 J Chromebook, ChromeOS, 11.6", Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
Rugged, flexible design and Chrome simplicity
The HP Fortis x360 Chromebook helps push possibilities with reliable performance in a ruggedized[1], flexible design. Essential features, a 360-degree hinge and the simple, secure ChromeOS enable productivity and interactivity for a more personalized, comfortable experience, while built-in features from HP provide durability for day-to-day peace of mind.
HP Fortis x360 11 inch G3 J Chromebook, Intel® Celeron®, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, LPDDR4x-SDRAM, 32 GB
HP Fortis x360 11 inch G3 J Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N5100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics