location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11MK G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3V468EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068611361 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek MT8183 (2.0 GHz base frequency, 2 MB L2 cache, 8 cores)
  • - ChromeOS
  • - 29.5 cm (11.6") diagonal HD touch display
  • - MediaTek Integrated Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebook x360 11MK G3 Education Edition, ChromeOS, 11.6", touch screen, MediaTek MediaTek, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adaptable x360 Chromebook designed for learning
Amplify student engagement with the versatile, easy-to-manage, cloud-ready HP Chromebook x360 11MK G3 EE—powered by ChromeOS. The rugged 360° design and long battery life suits student learning styles—everywhere learning happens.

Short summary description HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 11MK G3, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

HP Chromebook x360 11MK G3. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: MT8183, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black

Support multiple learning styles

Let students type, touch, consume, and collaborate the way they want with this flexible Chromebook that switches between laptop, tablet, tent, and media mode. Access to over 1000 Android[1] and G Suite Education apps[6] expands the possibilities for learning.

Designed for reliability. Engineered for durability.

Say goodbye to downtime from damage with a full-skirted anchored keyboard that resists picking, spills up to 350 ml (11.8 oz), and dust. This Chromebook can withstand drops up to 122 cm (48.03 in)[3] and undergoes MIL-STD 810H[4] and HP education testing.[2]

Enable student productivity

Quickly access videos, assignments, and more in crowded wireless networks with 2x2 802.11ac Wi-Fi[5] supporting MU-MIMO[8]—powered by ChromeOS. With plenty of RAM, long battery life, and fast recharging students can stay productive.

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Enhanced design elements

Help prevent degradation, water intrusion, and tampering with a keyboard that resists picks, minor spills, and key removal.

Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS. [1]

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Cloud computing
Original brand name
HP
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
Native aspect ratio
16:9
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29,5 cm
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
MT8183
Processor cores
8
Processor threads
8
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
MediaTek Integrated Graphics
On-board graphics card model *
MediaTek Integrated Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Qualcomm Atheros QCA6174A-3
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Network
Bluetooth version
4.2
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Chrome Education Upgrade (Sold separately); HP Classroom Manager (Sold separately)
Trial software
100 GB Google Drive™ (2-year subscription included)
Operating system installed *
ChromeOS
Brand-specific features
HP Security tools
Nano Security lock slot; Google Titan C
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Low halogen; TCO 8.0 Certified
Weight & dimensions
Width
295 mm
Depth
205,3 mm
Height
20,9 mm
Weight *
1,42 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Logistics data
Harmonized System (HS) code
84713000
Other features
Number of speakers
2
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook x360 11MK G3 MediaTek MT8183 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
Disclaimer

[1] Internet access required and sold separately. Some apps may require purchase.
[2] Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] 122 cm test on plywood and 76 cm test on concrete. Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
[8] Multiple-Input Multiple-Output (MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately.

Technical specification disclaimers
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Chromecast must be purchased separately.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. MediaTek’s numbering, branding and/or naming is not a measurement of higher performance.
Google Drive offer is tied to this device and is non-transferable. If this device is returned, the extra storage will be revoked. In order to redeem this offer, you will need to be on Chrome OS™ 23 or later. Internet access is required and not included. Additional information about storage plan refunds, renewals, cancellations and expiration is available at the Google website: https://support.google.com/chromebook/answer/2703646?hl=en
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Lock is sold separately.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Actual brightness will be lower with touch or HP Sure View.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Multiple-Input Multiple-Output (MU-MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately.