location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z605E#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161269622 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:56:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing
  • - Print
  • - Up to 40 ppm (A4)
  • - Fine Lines (1200 x 1200 dpi)
Warranty: Two-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing :
The long product name of HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 4002dne Printer
More>>>
HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing:
The official description of HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum productivity. Seamless management. This modern printer is built for maximum productivity with fast speeds and reliable hardware, delivering effortless everyday use so you can focus more on your business. And with HP+, printers have never been easier to manage and use from anywhere.



This is an HP+ printer. It requires an HP account, connection to the internet, and exclusive use of Original HP Toner cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing:
This short summary of the HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 4002dne Printer, Black and white, Printer for Small medium business, Print, +; Instant Ink eligible; Print from phone or tablet; Two-sided printing, Laser, 1200 x 1200 DPI, 40 ppm, Duplex printing, White

Long summary description HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Pro 4002dne Printer, Black and white, Printer for Small medium business, Print, +; Instant Ink eligible; Print from phone or tablet; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: White

Maximum productivity.

Support your dynamic workteam with this high-performing printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [1]
Don't wait for print jobs. With no warm-up time, your printer is always ready.

HP Wolf Pro security, made better with HP+.

Get printer security out of the box. Preconfigured settings mean it's ready when you are. 
Set up your printer security from the dashboard. Smart Admin makes IT configuration and monitoring easy. [2]
Automated 24/7 monitoring helps ensure your printers and your information are always secure. 
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Effortless management.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location.[2]
Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations.[2]
Seamless connectivity allows you to print from anywhere, any device, on any network.[1,3]
Dedicated tech support can help you when you need it, all backed by our 2 year extended HP warranty.[4,5]

Hassle-free supplies management with Instant Ink.

Enroll to save on Original HP Toner with Instant Ink. Get toner, delivery, and recycling.[6,7,8]
Never run out of toner with Instant Ink for laser.[9]
With Instant Ink, get toner automatically delivered to workers or offices all on one consolidated bill.[7]
With Instant Ink, you get to select the right plans for each of your printers. Change or cancel at any time.[10]

Simple shortcuts

Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.

Control at your fingertips

Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations.

Out-of-the-box Secure

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Intelligent security 24/7

Automated 24/7 monitoring helps ensure your printers and your information are always secure. 

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments. [1]

Set up. Invite users. And done.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location. [2]

HP Smart

Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [1]

Toner delivered ONLY when you need it

Never run out of toner with Instant Ink for laser. [9]

Multiple printers, different addresses, one bill

With Instant Ink, get toner automatically delivered to workers or offices all on one consolidated bill. [7]

Forest First printing 

We invest in forest restoration and responsible management for every page you print. [11]

Printing
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
45 s
Time to first page (black, normal)
6,3 s
Watermark printing
Yes
Booklet printing function
Yes
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Philippines, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Recycled paper, Plain paper, Rough paper, Heavy paper, Letterhead, Labels, Bond paper, Thick paper, Envelopes
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6,6 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Design
Certification
CISPR 32:2015 Class B / EN 55032:2015 Class B; CISPR 35:2016 / EN 55035:2017 Class B; EN IEC 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; EN 61000-4-12:2016; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B
Power
Power consumption (printing) *
495 W
Power consumption (ready)
5,5 W
Power consumption (standby)
5,5 W
Power consumption (PowerSave)
0,05 W
Power consumption (off)
0,05 W
Energy Star Typical Electricity Consumption (TEC)
0,36 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Other operating systems supported
iOS, ChromeOS, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Sustainable technologies and materials
Forest First product with HP+; Recyclable through HP Planet Partners; Compatible with Accessibility Accessories; Contains post-consumer recycled plastic
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2007 mm
Weight
8,56 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
10,5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2900 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABY) 195161447860; (B19) 195161269622; (BAZ) 195161447884
HP GTIN (EAN/UPC)
195161447860, 195161269622, 195161447884
Logistics data
Pallet weight
399 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
36 pc(s)
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection or Internet browser.
Recommended humidity operating range
30 - 70%
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP LaserJet Pro HP 4002dne Printer, Black and white, Printer for Small medium business, Print, HP+; HP Instant Ink eligible; Print from phone or tablet; Two-sided printing:
Disclaimer

[1] Smart app (Smart Pro): Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required.
[2] Easy to set up and manage - Requires use of Smart Admin Dashboard for printer setup and onboarding of users.
[3] Connected ready and secure: Utilising technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilising Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology.
[4] Dedicated support: speak with a live HP+ support representative Mon-Fri 08:00-18:00 GMT / Sat-Sun 10:00-18:00 GMT. Excludes public holidays.
[5] Extended warranty: 2 years HP Warranty in total. Refer to the documentation in the printer box for further information on HP warranty.
[6] Save up to 50% on toner (mono) – Based on monthly subscription cost of HP Instant Ink monochrome toner service 1,500 page plan without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 monochrome toner cartridge printers <€494 and MFPs priced <€672 using original standard-capacity integrated cartridges (toner and drum in one cartridge). Average CPP per country used to determine percent savings claim versus CPP for HP Instant Ink. Sale prices not considered for this study. Printers which only use XL cartridges excluded due to non-standard hardware & supplies model. Keypoint Intelligence September 2021 study commissioned by HP, based on publicly available information as of August 18, 2021. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker – Final Historical 2021Q2. For details: www.keypointintelligence.com/HPInstantInk.
[7] Automatic delivery and consolidated bill - Printers require direct connection to the Internet for program participation. Internet access sold separately.
[8] Recycling: Through the HP Planet Partners program (where available), recycled plastics are used as raw material and combined with other materials to help make new Original HP cartridges and other everyday products. For details, see http://www.hp.com/recycle.
[9] Never run out - Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[10] Change or cancel - Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to hpinstantink.com/terms.
[11] Forest First: HP works collaboratively with our partners WWF and Arbor Day Foundation to manage, restore, and protect forests around the world through a variety of projects. With HP+, every print - regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content. For other brands of paper, HP invests in forest restoration, protection or management projects in key regions, for instance Brazil, sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit http://www.hp.com/forestfirst.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel. No, please be aware that HP LaserJet Pro 4001 and MFP 4101 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4002 and MFP 4102 series meet ecolabel energy efficiency limits.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Measured using ISO/IEC 24734, excludes first set of test documents. For more information seehttp://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
See additional details at www.hp.com/sustainableimpact. Investment includes NGO partnerships targeted to protect forests, improve responsible forest management and help develop Science Based Targets (SBT) for responsible management of forests.
Program availability varies. For details, see www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.4