location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14.1 Business Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.1 Business Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC65A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122555856 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 14.1 Business Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 35,8 cm (14.1") Black
  • - Brand compatibility: HP
  • - 510 g
Warranty: One-year limited warranty.
Long product name HP 14.1 Business Slim Top Load :
The long product name of HP 14.1 Business Slim Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Slim Top Load (BULK-package)
More>>>
HP 14.1 Business Slim Top Load:
The official description of HP 14.1 Business Slim Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reinvent business casual

Whether you’re heading to the office or working from the road, the HP 14.1 Business Slim Top Load adds a modern touch for the minimalist professional who carries a notebook. It has lockable1 zippers, a secure RFID pocket, and room for your device up to 14.1" diagonal and daily essentials.

Short summary description HP 14.1 Business Slim Top Load:
This short summary of the HP 14.1 Business Slim Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14.1 Business Slim Top Load, Toploader bag, 35,8 cm (14.1"), 510 g

Long summary description HP 14.1 Business Slim Top Load:
This is an auto-generated long summary of HP 14.1 Business Slim Top Load based on the first three specs of the first five spec groups.

HP 14.1 Business Slim Top Load. Case type: Toploader bag, Maximum screen size: 35,8 cm (14.1"). Weight: 510 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35,8 cm (14.1")
Case type *
Toploader bag
Product main colour *
Black
Brand compatibility *
HP
Features
HP segment
Business
Weight & dimensions
Width
380 mm
Depth
275 mm
Height
52 mm
Weight
510 g
Country Distributor
Deutschland 1 distributor(s)