location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P1000-000na 2,9 GHz Black Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1000-000na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MQ03EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018125186 show
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2018
Product end of life date
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P1000-000na 2,9 GHz Black Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i7 i7-7820HK (8M Cache, 2.9 GHz)
  • - NVIDIA GeForce GTX 1080 (8GB GDDR5X)
  • - 16GB (2400 MHz) DDR4-SDRAM & 512GB SSD
  • - 229 x 60.8 x 332 mm, USB C Thunderbolt port, 3 x HDMI
Long product name HP P1000-000na 2,9 GHz Black Intel® Core™ i7 :
The long product name of HP P1000-000na 2,9 GHz Black Intel® Core™ i7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i7-7820HK (8M Cache, 2.9 GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 630, NVIDIA GeForce GTX 1080 8GB GDDR5X, Windows 10 Home 64-bit
More>>>
HP P1000-000na 2,9 GHz Black Intel® Core™ i7:
The official description of HP P1000-000na 2,9 GHz Black Intel® Core™ i7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adaptable gaming PC. Free to move. Free to game.
Play your favorite PC games the way you want to play them. The OMEN X Compact Desktop is your gateway to freedom with three diverse game modes.[1] Easily move from your desktop, to the couch, or strap onto the VR Backpack for immersive VR, with this power packed, adaptable desktop that opens the world of gaming.

NVIDIA® GTX 1080 Graphics
With the advanced NVIDIA® Pascal™ architecture, get the raw performance needed to power the latest in VR, incredible 4K gaming content, and multiple ultra-high resolution monitors. You've never experienced anything like it.

7th generation Intel® Core™ processors
Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

DDR4 RAM options
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

PCIe® SSD storage
Available in 512 GB, PCIe®-based flash storage is up to 17x faster than a traditional 5400 rpm laptop hard drive.

Windows 10
Do great things confidently with the familiar feel of Windows–only better.

Short summary description HP P1000-000na 2,9 GHz Black Intel® Core™ i7:
This short summary of the HP P1000-000na 2,9 GHz Black Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP P1000-000na, 2,9 GHz, Intel® Core™ i7, i7-7820HK, 7th gen Intel® Core™ i7, 3,9 GHz, 8 MB

Long summary description HP P1000-000na 2,9 GHz Black Intel® Core™ i7:
This is an auto-generated long summary of HP P1000-000na 2,9 GHz Black Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP P1000-000na. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Storage media: SSD, SSD capacity: 512 GB, SSD form factor: M.2. Discrete graphics card model: NVIDIA® GeForce® GTX 1080, Discrete graphics card memory: 8 GB, Discrete graphics memory type: GDDR5X. Ethernet LAN data rates: 10,100,1000 Mbit/s

Liberate your game

Play at your desk, on the couch, or fully immerse with the VR backpack—it’s up to you.[1] With the unique docking station and integrated rechargeable battery, you’re no longer tied down.

Unleash the beast
Unleash the beast

Take over the game, even in the heat of battle with factory overclocked GeForce® GTX 1080 graphics and an Intel® Core™ processor (K series)[2], unlocked for overclocking[3]. And with an advanced thermal solution, your critical components stay cool.

Virtual reality. Real freedom.
Virtual reality. Real freedom.

Possess the power to run even the most demanding VR games and experience fully immersive, tether-free VR gaming with the VR backpack. And with the DTS Headphone:X jack delivering true-to-life surround sound, you'll feel like you're right on the frontline.[4]

Processor
Processor generation
7th gen Intel® Core™ i7
Processor frequency *
2,9 GHz
Processor model *
i7-7820HK
Processor cores *
4
Processor boost frequency
3,9 GHz
Processor cache
8 MB
Bus type
DMI3
Processor threads
8
Processor family *
Intel® Core™ i7
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2400 MHz
Storage
Storage media *
SSD
SSD capacity
512 GB
SSD form factor
M.2
SSD interface
PCI Express 3.0
Graphics
Discrete graphics memory type
GDDR5X
Virtual Reality (VR) ready *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory *
8 GB
On-board graphics card model
Intel® HD Graphics 630
Network
Bluetooth version
4.2
Bluetooth *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
3
DisplayPorts quantity *
1
Mini DisplayPorts quantity *
2
Ethernet LAN (RJ-45) ports
1
Design
Product colour *
Black
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel Smart Response Technology version
1,00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel TSX-NI
Yes
Intel TSX-NI version
1,00
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Battery
Number of batteries included *
2 pc(s)
Hot-swap battery *
Yes
Power
AC adapter power
330 W
Support external power supply
73 W
Weight & dimensions
Width
229 mm
Depth
60,8 mm
Height
332 mm
Weight *
2 kg
Packaging content
Head mounted display included *
No
Power cord included
Yes
Warranty card
Yes
Manual
Yes
External power supply
Yes
Disclaimer HP P1000-000na 2,9 GHz Black Intel® Core™ i7:
Disclaimer

[1] Listening to personal stereo equipment at full volume for long periods can damage the user's hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[2] Minimum Intel® Core™ i5 and 8GB RAM with VR-capable components required for VR functionality.
[3] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel® have not tested, and does not warranty, the operation of the processor beyond its specifications. HP and Intel® have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel® assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.
[4] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read-only) compared to traditional 5400 rpm HDD.
[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.